EN
  • EN
  • DE

SAK-XC888LM-8FFA

Part No SAK-XC888LM-8FFA
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description 8-Bit Single-Chip Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1246386-SAK-XC888LM-8FFA
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAK-XC888LM-8FFA CAD Model

Description

The SAK-XC888LM-8FFA is a member of the XC800 family of 8-bit microcontrollers from Infineon Technologies. It is designed for a wide range of embedded control applications, offering a balance of processing power, memory, and peripheral features.

Applications

  • Automotive Applications: Engine control, body electronics, dashboard control.
  • Industrial Control: Motor control, sensor interface, automation systems.
  • Home Appliances: Washing machines, refrigerators, air conditioners.
  • Consumer Electronics: Power tools, toys, and gaming devices.

Features

  • 8-bit XC800 Core: High-performance 8-bit CPU core optimized for control applications.
  • Flash Memory: Integrated flash memory for program storage.
  • RAM: Integrated RAM for data storage.
  • Timers/Counters: Multiple timers/counters for timing and counting functions.
  • ADC: Analog-to-digital converter for analog signal measurement.
  • PWM: Pulse-width modulation outputs for motor control and dimming applications.
  • Serial Interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • GPIO: General-purpose input/output pins for flexible control and monitoring.
  • Watchdog Timer: Integrated watchdog timer for system monitoring and reset.

Benefits

  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • High Performance: Delivers high performance with its efficient 8-bit core.
  • Integrated Peripherals: Reduces external component count with integrated peripherals.
  • Flexible: Offers a flexible platform for a wide range of applications.
  • Robust: Designed for robust operation in harsh environments.

Additional Details

The SAK-XC888LM-8FFA microcontroller operates within a specific voltage range and temperature range, making it suitable for diverse operating conditions. Its compact package allows for efficient integration into various system designs. The device's integrated memory options and comprehensive set of peripherals contribute to a streamlined development process and reduced overall system cost. Infineon provides extensive documentation and development tools to support designers in implementing their applications efficiently.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7147 $58.2882
15+ $7.9707 $119.5605
23+ $7.7212 $177.5876
31+ $7.4729 $231.6599
40+ $7.2234 $288.9360
54+ $6.4761 $349.7094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess