EN
  • EN
  • DE

74HC390DB,112

Part No 74HC390DB,112
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC DECADE COUNTR DL 4BIT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Type Counter, Decade
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 71 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Package Tube
Supply and Demand Status Limited
Win Source Part Number 1496640-74HC390DB,112
Ultra Librarian 3D Model Ultra Librarian 74HC390DB,112 CAD Model

Description

N

You May Also Be Interested in

Nexperia USA Inc.
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP
Need more? Email Us
National Semiconductor (TI)
DECADE COUNTER / Counter IC Element Bit
Need more? Email Us
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $1.5640
Rochester Electronics
BINARY COUNTER, SYNCHRONOUS / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess