The SAK-XC2766X-40F40LAC is a microcontroller manufactured by Infineon Technologies. It is part of the XC2000 family and is designed for a variety of embedded control applications.
Applications
- Automotive applications (e.g., engine management, transmission control, body electronics)
- Industrial control systems (e.g., motor control, robotics, automation)
- Power supply control
- Home appliances
Features
- 8051-based architecture
- 40KB Flash memory
- 4KB RAM
- Multiple timers/counters
- PWM units for motor control
- Analog-to-digital converter (ADC)
- Serial communication interfaces (UART, SPI, I2C)
- On-chip debug interface
- Operating Voltage: 3V to 5.5V
Benefits
- High performance: The 8051 architecture delivers adequate performance for a wide range of control applications.
- Integrated peripherals: The rich set of peripherals reduces the need for external components, lowering system cost.
- Easy development: The on-chip debug interface and comprehensive development tools facilitate easy program debugging and development.
- Cost-effectiveness: Integrated flash memory and RAM contribute to a cost-effective solution.
- Robustness: Designed for harsh automotive and industrial environments.
Technical Specifications
The microcontroller operates with a supply voltage range of 3V to 5.5V and has an operating temperature range of -40°C to +85°C. The clock frequency can reach up to 24MHz. It is available in a LQFP-64 package.