EN
  • EN
  • DE

7720_128MB_8Mx16_8C_lowprofile

Part No 7720_128MB_8Mx16_8C_lowprofile
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description SODIMM PC100 16Mx64-8E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1451717-7720_128MB_8Mx16_8C_lowprofile
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian 7720_128MB_8Mx16_8C_lowprofile CAD Model

Description

Micron's 7720_128MB_8Mx16_8C_lowprofile module introduces a novel dimension to the domain of SD/SDR SODIMM 144pins Synchronous memory by blending a low-profile design with the operational benchmarks of the PC100 standard. This module, demonstrating SODIMM PC100 16Mx64-8E specifications, is tailored for devices limited by physical space yet demand high memory performance at a bus speed of 100 MHz. It ingeniously consolidates 8 chips, each of an 8Mx16 configuration, culminating in a cumulative capacity of 128MB. This configuration is not just about adding memory; it's engineered to enhance the data handling efficiency, balancing the act between swift access times and substantial storage volume. The 144-pin SODIMM format, combined with a low-profile design, makes this module a universal solution for upgrading laptops, compact desktops, and other space-sensitive systems. Backed by Micron's reputation for producing reliable and high-performing memory products, this module stands out as a perfect choice for users keen on expanding their system's memory within the constraints of physical design and the PC100 performance criteria. Its distinct low-profile stature ensures that it integrates smoothly into systems with limited space, providing an effective pathway to improved computational efficiency and system responsiveness.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess