The SAK-TC1766-192F80HL is a high-performance 32-bit microcontroller from Infineon Technologies' TriCore family. It's designed for demanding real-time applications, particularly in the automotive and industrial control sectors. This microcontroller offers a powerful combination of processing power, peripheral integration, and safety features.
Applications:
- Automotive engine control: Used in engine control units (ECUs) for precise control of fuel injection, ignition, and other engine parameters.
- Transmission control: Employed in transmission control units (TCUs) for managing gear shifting and other transmission functions.
- Advanced driver-assistance systems (ADAS): Integrated into ADAS systems for functions such as adaptive cruise control, lane departure warning, and collision avoidance.
- Industrial motor control: Used in industrial motor drives and controllers for precise control of motor speed and torque.
- Robotics: Found in robotic systems for controlling movement, sensing, and decision-making.
Features:
- TriCore architecture: Based on Infineon's TriCore architecture, which combines the advantages of RISC, CISC, and DSP cores.
- 192 KB of Flash memory: Provides ample Flash memory for storing program code and data.
- 80 MHz clock speed: Operates at a high clock speed, enabling fast processing of data and instructions.
- Multiple communication interfaces: Supports various communication protocols, including CAN, LIN, SPI, and UART.
- Analog-to-digital converters (ADCs): Features multiple ADCs for converting analog signals into digital data.
- Timers and PWM units: Equipped with timers and PWM units for timing and control applications.
- Safety features: Includes safety features such as memory protection and error detection for critical applications.
Benefits:
- High performance: Provides powerful processing capabilities for demanding real-time applications.
- Integrated peripherals: Reduces component count and simplifies system design.
- Safety features: Ensures reliable operation in safety-critical applications.
- Flexible communication options: Supports various communication protocols for easy integration into existing systems.
- Robust design: Withstands harsh operating conditions and provides long-term reliability.
Technical Specifications: The SAK-TC1766-192F80HL operates on a supply voltage of typically 3.3V or 5V. It features a wide operating temperature range, typically -40°C to +125°C. It is available in a PG-LQFP-144 package. The power consumption varies depending on the operating mode and clock speed. Refer to the Infineon Technologies datasheet for precise specifications, application notes, and safety manuals.