The SAH-C164SL-8R25M is a 16-bit microcontroller manufactured by Infineon Technologies, belonging to the C166 family. These microcontrollers are designed for a wide range of embedded control applications, offering a balance of performance, features, and cost-effectiveness.
Applications
- Industrial Automation Systems (e.g., Programmable Logic Controllers (PLCs), motor control)
- Automotive Electronics (e.g., Engine Control Units (ECUs), body control modules)
- Consumer Electronics (e.g., home appliances, power tools)
- Medical Devices (e.g., patient monitoring systems, diagnostic equipment)
- Communication Systems (e.g., network controllers, data acquisition systems)
Features
- 16-bit architecture with a powerful instruction set
- On-chip memory (Flash, RAM) for program and data storage
- Peripheral modules including timers, ADCs, DACs, and communication interfaces (e.g., UART, SPI, CAN)
- Interrupt controller for real-time event handling
- Power management features for low-power operation
- Operating frequency of 25 MHz
Benefits
- Real-time control capabilities for precise and deterministic operation
- High level of integration, reducing the need for external components
- Flexible configuration options to adapt to different application requirements
- Robust performance in harsh industrial environments
- Cost-effective solution for embedded control
- Reduced development time with comprehensive development tools and software libraries
Additional Details
The SAH-C164SL-8R25M features a versatile set of peripherals that allow it to interface with a wide range of sensors, actuators, and communication networks. Its interrupt controller enables fast and efficient response to external events, making it suitable for real-time applications. The microcontroller's power management features help to minimize power consumption, extending battery life in portable devices. Comprehensive documentation and development tools are available from Infineon to support the development and debugging of embedded software. The C166 family is known for its reliability and long-term availability, making it a popular choice for industrial applications. The on-chip Flash memory allows for easy program updates and field programmability. The device operates at a 25MHz clock frequency which provides processing power suitable for many embedded control tasks.