EN
  • EN
  • DE

SAH-C164CL-8RM

Part No SAH-C164CL-8RM
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 188192-SAH-C164CL-8RM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAH-C164CL-8RM CAD Model

Description

The SAH-C164CL-8RM is a 16-bit microcontroller manufactured by Infineon Technologies. It belongs to the C164 family and is designed for embedded control applications requiring real-time processing and a versatile set of peripherals. It offers a balance of performance, memory, and features suitable for a wide range of industrial and automotive applications.

Applications

  • Automotive body control
  • Industrial automation
  • Motor control
  • Power management
  • Embedded systems in general

Features

  • 16-bit CPU with optimized instruction set
  • On-chip ROM for program storage
  • On-chip RAM for data storage
  • Multiple timers and PWM units for flexible timing control
  • Serial interfaces (UART, SPI) for communication
  • Analog-to-digital converter (ADC) for sensor input
  • Interrupt controller for real-time event handling

Benefits

  • Real-time performance for deterministic control
  • Integrated memory reduces external component count
  • Flexible peripheral set allows adaptation to different applications
  • Efficient communication interfaces enable connectivity
  • Robust design for reliable operation

Additional Details

The SAH-C164CL-8RM features a 16-bit CPU core, providing sufficient processing power for real-time control tasks. The on-chip ROM stores the program code, while the RAM provides space for data storage. The microcontroller includes a variety of timers and PWM units that can be used for precise timing control and to generate PWM signals for motor control or other applications. Serial interfaces enable communication with other devices and systems. The ADC allows the microcontroller to read analog sensor inputs. The interrupt controller allows fast response to external events. Exact memory sizes (ROM and RAM) may vary; the datasheet contains precise specifications. The device is commonly used in automotive and industrial applications where reliable performance and a cost-effective solution are required.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess