EN
  • EN
  • DE

SG10SC6M-5600

Part No SG10SC6M-5600
Manufacturer Shindengen
Catalog Schottky Diodes
Description 60V, 10A, THD Center Tap Cathode SBD with 140A Surge; FTO-220G Package Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Bulk
RoHS Compliant
Win Source Part Number 986186-SG10SC6M-5600
Categories Schottky Diodes
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG10SC6M-5600 CAD Model

Description

The SG10SC6M-5600 is a Schottky Barrier Diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for high-efficiency rectification and fast switching applications. This diode offers low forward voltage drop and high surge current capability, making it suitable for a wide range of power supply and converter circuits.

Applications:

  • Switching Mode Power Supplies (SMPS): As a rectifier in the output stage for improved efficiency.
  • DC-DC Converters: In synchronous rectification to reduce power loss.
  • Freewheeling Diodes: Protecting inductive loads from voltage spikes.
  • Polarity Protection: Preventing reverse voltage damage in electronic circuits.
  • Solar Power Systems: Bypass diodes in solar panels to minimize shading losses.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Fast Switching Speed: Enables high-frequency operation in switching circuits.
  • Compact Package: Allows for space-saving designs.
  • High Reliability: Ensures stable and consistent performance over a wide temperature range.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation in power circuits.
  • Enhanced Reliability: Protects circuits from voltage spikes and reverse voltage conditions.
  • Compact Design: Enables smaller and lighter power supply designs.
  • Cost-Effective Solution: Provides a balance of performance and price.
  • Versatile Application: Suitable for a wide range of power supply and converter circuits.

Technical Specifications: The SG10SC6M-5600 typically has a reverse voltage rating (VRRM) of around 60V and a forward current rating (IF) of 10A. It comes in a molded package that helps with heat dissipation. The forward voltage (VF) is typically around 0.6V at the rated current. For precise specifications, refer to the Shindengen datasheet for detailed operating characteristics and maximum ratings. This device is commonly used in applications requiring efficient and reliable rectification.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 700mV@1A 1A SMA(DO-214AC)
Lowest to $0.1310
ShenZhen SlkorMicro Semicon Co. Ltd
40V 550mV@3A 3A SOD-123FL
Lowest to $0.0231
Nexperia USA Inc.
Schottky Diodes & Rectifiers
Lowest to $0.2785
ShenZhen SlkorMicro Semicon Co. Ltd
40V 550mV@5A 5A SMA(DO-214AC)
Lowest to $0.0347
ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@5A 5A SMA(DO-214AC)
Lowest to $0.0583
ON Semiconductor
Schottky Diodes & Rectifiers 3a 40V Rectifier Schottky Barrier
Lowest to $0.1277
Panjit
Schottky Diodes & Rectifiers 40V,Schottky,SOD-123FL,2A
Need more? Email Us
Diotec Semiconductor AG
Schottky Diodes & Rectifiers Schottky Barrier Diode, SOT-23, 30V, 0.20A
Lowest to $1.3928
Taiwan Semiconductor
Schottky Diodes & Rectifiers 20A, 60V, Trench Schottky
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8075 $60.5625
175+ $0.6627 $115.9725
270+ $0.6419 $173.3130
375+ $0.6212 $232.9500
485+ $0.6005 $291.2425
645+ $0.5384 $347.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess