EN
  • EN
  • DE

SAB80C535-16-N

Part No SAB80C535-16-N
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Description SAB80C535-16-N Infineo
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963984-SAB80C535-16-N
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAB80C535-16-N CAD Model

Description

The SAB80C535-16-N is a high-performance 8-bit microcontroller manufactured by Infineon Technologies. It is based on the enhanced 8051 architecture and is designed for a wide range of embedded control applications requiring high processing speed and versatile peripheral features.

Applications:

  • Industrial Control Systems: Used in industrial automation and process control equipment.
  • Motor Control: Employed in motor control applications for controlling AC and DC motors.
  • Automotive Electronics: Utilized in automotive electronics for controlling various vehicle systems.
  • Consumer Electronics: Can be found in consumer electronics devices such as appliances and remote controls.
  • Communication Equipment: Used in communication equipment for data processing and control.
  • Robotics: Applied in robotics applications for controlling robot movements and sensors.

Features:

  • 8051 Architecture: Based on the enhanced 8051 instruction set architecture.
  • High-Speed Operation: Operates at a clock frequency of up to 16 MHz.
  • On-Chip Memory: Includes on-chip RAM and ROM or EPROM memory.
  • Timers/Counters: Features multiple timers and counters for timing and counting functions.
  • Serial Communication: Supports UART and SPI serial communication interfaces.
  • Interrupt Controller: Includes a flexible interrupt controller for handling interrupts.
  • I/O Ports: Provides a large number of programmable I/O ports.

Benefits:

  • High Performance: Delivers high processing speed for demanding applications.
  • Versatile Peripheral Set: Offers a rich set of peripherals for a wide range of applications.
  • Compact Design: Small package size allows for integration in small devices.
  • Easy to Program: Can be programmed using standard 8051 development tools.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.
  • Robust Design: Designed for reliable operation in harsh environments.

Additional Details:

The SAB80C535-16-N operates at a supply voltage of 5V. It features various power saving modes to reduce power consumption. The device is typically packaged in a PLCC or PQFP package. Proper decoupling and grounding techniques are important for stable operation. Detailed specifications, including memory organization and pin configurations, are available in the manufacturer's datasheet. The "-16" suffix indicates the clock frequency in MHz, and the "-N" suffix may denote a specific package or temperature range.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess