EN
  • EN
  • DE

SAL-TC275TP-64F200W DB

Part No SAL-TC275TP-64F200W DB
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091146-SAL-TC275TP-64F200W DB
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAL-TC275TP-64F200W DB CAD Model

Description

The SAL-TC275TP-64F200W DB is a 32-bit microcontroller from Infineon Technologies' Aurix family. This microcontroller is targeted towards automotive applications, specifically safety-critical systems such as airbag control, braking systems, and advanced driver-assistance systems (ADAS). Its architecture focuses on high performance, functional safety, and robust communication capabilities.

Applications:

  • Airbag control systems
  • Anti-lock braking systems (ABS)
  • Electronic stability control (ESC)
  • Advanced driver-assistance systems (ADAS)
  • Electric power steering (EPS)
  • Powertrain control

Features:

  • TriCore CPU with 200 MHz clock frequency
  • 64MB Flash memory
  • Multiple CAN interfaces
  • LIN interfaces
  • Ethernet interface
  • SPI and UART interfaces
  • Analog-to-digital converters (ADCs)
  • High-resolution timers
  • Safety features: Lockstep core, memory protection unit (MPU), error correction code (ECC)
  • Hardware Security Module (HSM)

Benefits:

  • High performance for demanding real-time applications
  • Integrated safety features ensure reliable operation in safety-critical systems
  • Advanced communication interfaces for seamless integration with other devices
  • Hardware security for protection against cyber threats

Additional Details:

The SAL-TC275TP-64F200W DB operates at a clock frequency of 200 MHz and features 64MB of Flash memory. The TriCore architecture allows for efficient execution of complex control algorithms required for safety-critical automotive systems. The lockstep core provides redundancy for fault detection, ensuring high reliability. The memory protection unit (MPU) and error correction code (ECC) further enhance system safety. The inclusion of a Hardware Security Module (HSM) adds a layer of protection against cyberattacks. This microcontroller meets stringent automotive safety standards, such as ISO 26262, making it an ideal choice for applications where safety is paramount. Its Ethernet and CAN interfaces enable seamless communication within the vehicle network.

You May Also Be Interested in

Level One
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess