EN
  • EN
  • DE

SAB-C501-L40N

Part No SAB-C501-L40N
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187663-SAB-C501-L40N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB-C501-L40N CAD Model

Description

The SAB-C501-L40N is a microcontroller from Infineon Technologies belonging to the C500 family. This 8-bit microcontroller is designed for diverse embedded control applications, combining performance, integrated peripherals, and cost-effectiveness. The C501-L40N is a robust option for applications requiring reliable operation and efficient control.

Applications:

  • Motor control: Control of small DC motors, stepper motors, and other motor types.
  • Home appliances: Control of washing machines, refrigerators, and other household appliances.
  • Security systems: Alarm systems, access control systems, and surveillance devices.
  • Instrumentation: Data acquisition systems, digital meters, and process control instruments.
  • Power supplies: Control and monitoring of power supply circuits.

Features:

  • 8-bit architecture: Based on the widely-used 8051 instruction set.
  • On-chip memory: Integrated Flash memory for program storage and RAM for data storage.
  • Timers/Counters: Includes timers and counters for precise timing and event management.
  • Serial communication interfaces: Features UART and SPI interfaces for serial communication.
  • Digital I/O ports: Offers general-purpose digital I/O pins for interfacing with external components.
  • Interrupt controller: Supports multiple interrupt sources for real-time event handling.
  • Power management: Low-power modes for energy-efficient operation.

Benefits:

  • Cost-effective: Provides a cost-effective solution for embedded control applications.
  • Easy to program: The 8051 instruction set is well-known and supported by various development tools.
  • Reliable: Designed for reliable operation in various environments.
  • Versatile: Suitable for a wide range of embedded control applications.
  • Reduced system cost: Integrated peripherals minimize the need for external components.

Additional Details:

The SAB-C501-L40N's specific voltage requirements, clock frequency, and package type (e.g., PLCC, QFP) are crucial for proper integration into a system. Memory size, number of I/O pins, and detailed electrical characteristics are typically found in the datasheet. Timing diagrams and interrupt latency are essential for developing real-time applications. Before using the SAB-C501-L40N in a design, it is imperative to refer to the latest Infineon datasheet for accurate and up-to-date specifications.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7950 $68.9750
11+ $11.3190 $124.5090
16+ $10.9653 $175.4448
22+ $10.6116 $233.4552
29+ $10.2579 $297.4791
38+ $9.1967 $349.4746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 448 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess