EN
  • EN
  • DE

SAB-C167CR-LM

Part No SAB-C167CR-LM
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 144MQFP / MCU 16-bit C166 CISC/RISC ROMLess 5V 144-Pin MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tray
Core Processor C166
Part Core Size 16-Bit
Speed(Frequency) 25MHz
Number of I/O 111
Program Memory Type ROMless
Data RAM Size 4K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package PG-MQFP-144
Win Source Part Number 063994-SAB-C167CR-LM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Test & Measurement
Family Name C167
Introduction Date June 01, 1995
ECCN 3A991.a.2
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian SAB-C167CR-LM CAD Model

Description

The SAB-C167CR-LM is a 16-bit microcontroller from Infineon Technologies, part of the C166 family. It's designed for real-time control applications demanding high performance and a rich peripheral set. The designation 'CR' often signifies specific features or memory configurations, while 'LM' likely relates to its memory size or package type.

Applications:

  • Industrial Automation Systems
  • Automotive Engine Control
  • Transmission Control Systems
  • Robotics
  • High-Performance Motor Control

Features:

  • 16-Bit CPU: Based on the C166 architecture, providing efficient processing of instructions.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data. The 'LM' designation relates to its memory configuration.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing and control functions.
  • PWM Generation: Features PWM units suitable for motor control and power conversion applications.
  • Serial Communication: UART, SPI, and CAN interfaces for communication with other devices and networks.
  • Analog Interfaces: Incorporates Analog-to-Digital Converters (ADCs) for interfacing with analog sensors.
  • Interrupt Controller: Provides a flexible interrupt system for handling asynchronous events and real-time tasks.
  • Watchdog Timer: Integrated watchdog timer to prevent system malfunctions.

Benefits:

  • Efficient Processing: The 16-bit architecture allows for fast execution of control algorithms.
  • Flexible Peripheral Set: A wide range of on-chip peripherals reduces the need for external components, saving costs and space.
  • Robust Communication: Serial interfaces enable reliable communication in industrial and automotive environments.
  • Real-Time Performance: The interrupt controller and timers facilitate precise real-time control.
  • System Reliability: The watchdog timer increases overall system stability and prevents failures.

Technical Specifications: The SAB-C167CR-LM operates within defined voltage and temperature ranges. Precise memory configurations, peripheral options, and electrical characteristics are detailed in the Infineon C166 Family User's Manual and relevant device datasheets. Package options may vary.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4788 $57.9152
10+ $11.8801 $118.8010
16+ $11.5088 $184.1408
21+ $11.1376 $233.8896
27+ $10.7664 $290.6928
36+ $9.6526 $347.4936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess