The SAB-C165-L25F HA is a high-performance 16-bit microcontroller from Infineon Technologies, belonging to the C166 family. This microcontroller is designed for a wide range of real-time control applications, offering a robust set of peripherals, memory, and processing capabilities suitable for demanding embedded systems.
Applications
- Industrial automation
- Motor control
- Automotive control systems
- Power electronics control
- Embedded networking
Features
- 16-bit CPU with MAC unit for fast arithmetic operations
- 256 KB on-chip Flash memory for program and data storage
- 8 KB on-chip RAM for data storage
- Multiple timers and PWM units for flexible timing and control
- Analog-to-Digital Converter (ADC) for sensor interfacing
- Serial interfaces: UART, SPI, CAN for communication
- Watchdog timer for system monitoring
- Power management features for low-power operation
- 144-pin PQFP package
Benefits
- High performance: 16-bit CPU with MAC unit delivers fast and efficient processing.
- Large memory capacity: On-chip Flash and RAM provide ample storage for code and data.
- Versatile peripherals: Timers, PWM units, and ADCs enable flexible control and interfacing.
- Robust communication: Serial interfaces facilitate seamless communication with other devices.
- Reliable operation: Watchdog timer and power management features ensure stable and reliable performance.
Additional Details
The SAB-C165-L25F HA operates at a clock frequency of up to 25 MHz. It supports various power-saving modes to minimize power consumption. The ADC provides 10-bit resolution. The CAN controller supports CAN 2.0B protocol. The device is designed to meet stringent industrial and automotive standards for quality and reliability. The operating voltage ranges typically from 4.5V to 5.5V. This microcontroller offers a comprehensive solution for demanding embedded control applications.