The SAB-C161O-L16MAA is a high-performance 16-bit microcontroller from Infineon Technologies, designed for embedded control applications requiring high processing power and extensive peripheral integration. It belongs to the C166 family, known for its robust architecture and real-time capabilities.
Applications
- Automotive Body Control Systems
- Industrial Control and Automation
- Motor Control Applications
- Power Management Systems
- Robotics
Features
- Enhanced 16-bit CPU with multiply-accumulate (MAC) unit
- Up to 20 MHz clock frequency
- On-chip ROM or Flash memory (depending on the specific variant)
- On-chip RAM
- Multiple high-resolution timers/counters
- PWM (Pulse Width Modulation) units
- Serial communication interfaces (UART, SPI, I2C)
- Analog-to-Digital Converter (ADC)
- CAN (Controller Area Network) interface
Benefits
- High Processing Power: The 16-bit CPU with MAC unit delivers efficient performance for complex algorithms and real-time control tasks.
- Real-Time Control: The high clock frequency and multiple timers enable precise timing and control of external devices.
- Flexible Memory Options: On-chip ROM or Flash memory allows for code storage and in-system programming capabilities.
- Versatile Communication: The serial interfaces and CAN interface support communication with a wide range of external devices and networks.
- Precise Analog Measurement: The integrated ADC allows for accurate measurement of analog signals, crucial for sensor-based applications.
- Optimized for Motor Control: The PWM units enable efficient and precise control of electric motors.
The SAB-C161O-L16MAA provides a comprehensive solution for demanding embedded control applications. Its combination of high processing power, extensive peripheral set, and robust architecture makes it well-suited for a wide range of industrial, automotive, and consumer applications. The CAN interface facilitates seamless integration into networked systems, while the PWM units and ADC support precise control and monitoring of external devices and sensors.