The S71PL032J40BAW0K0 is a 32-Mbit (4 M x 8) page flash memory device manufactured by Infineon Technologies. It's part of the S71PL family of flash memories designed for high-performance, high-density storage solutions.
Applications
- Embedded systems requiring non-volatile memory for code storage
- Wireless communication devices (e.g., cellular phones, wireless LAN)
- Networking equipment (e.g., routers, switches)
- Consumer electronics (e.g., digital cameras, MP3 players)
- Industrial control systems
Features
- 32-Mbit (4 M x 8) Flash Memory
- Page Mode Operation: Enhances read and write performance
- Supply Voltage: Typically operates at 3.0V
- Sector Architecture: Offers flexible sector protection and erase capabilities
- Common Flash Interface (CFI): Provides device identification and parameter information
- Low Power Consumption: Designed for power-sensitive applications
- Operating Temperature: Typically supports industrial temperature ranges (-40°C to +85°C)
- Package: Available in various package options (e.g., TSOP, BGA) for different mounting requirements
Benefits
- High-Density Storage: Provides ample storage capacity for code and data.
- Fast Read/Write Performance: Page mode operation enables quick data access and efficient programming.
- Low Power Consumption: Extends battery life in portable devices.
- Reliable Data Storage: Non-volatile memory retains data even when power is off.
- Flexible Sector Management: Allows for efficient memory allocation and protection.
- Easy Integration: CFI ensures seamless integration with various microcontrollers and processors.
Additional Details
The S71PL032J40BAW0K0 uses advanced flash memory technology to achieve high density and performance. It typically supports features like sector protection to prevent accidental erasure of critical data. The device is often used in applications where reliable and fast non-volatile storage is essential. Consult the datasheet for detailed electrical characteristics, timing diagrams, and package dimensions.