EN
  • EN
  • DE

RKZ433253

Part No RKZ433253
Manufacturer Infineon Technologies
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1161554-RKZ433253
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RKZ433253 CAD Model

Description

The RKZ433253 is a Transient Voltage Suppressor (TVS) diode manufactured by Infineon Technologies. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This device offers robust protection in a compact package, making it suitable for a variety of applications.

Applications

  • Data lines protection: Used to protect data lines in communication equipment from ESD and surge events.
  • I/O port protection: Protects input/output ports in electronic devices such as computers and peripherals.
  • Automotive electronics: Employed in automotive systems to protect against voltage transients.
  • Consumer electronics: Used in smartphones, tablets, and other consumer devices to enhance reliability.

Features

  • High surge current capability: Capable of handling high surge currents, providing effective protection against transient events.
  • Low clamping voltage: Offers low clamping voltage to protect downstream components.
  • Fast response time: Quick response to transient events ensures minimal impact on protected circuits.
  • Small package size: Compact design allows for easy integration into space-constrained applications.
  • RoHS compliant: Complies with RoHS directives, making it environmentally friendly.

Benefits

  • Enhanced system reliability: Protects sensitive components, reducing the risk of failure due to voltage surges and ESD.
  • Reduced downtime: Minimizes system downtime by preventing damage from transient events.
  • Cost savings: Reduces repair and replacement costs by protecting electronic circuits.
  • Improved product performance: Ensures consistent performance by preventing transient-induced disruptions.
  • Extended product lifespan: Prolongs the lifespan of electronic devices by mitigating the effects of voltage surges and ESD.

Technical Specifications: The RKZ433253 features a typical breakdown voltage (VBR) tailored for specific application needs. The clamping voltage is designed to remain low under surge conditions, and the device offers a specific peak pulse current (IPP) handling capability. The operating temperature range is typically between -55°C to +150°C. The device is typically available in a small SMD package such as SOT-23 or similar.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
RF Micro Devices
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Analog Devices Inc.
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Richtek USA Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess