EN
  • EN
  • DE

PXB4010EV1.3G

Part No PXB4010EV1.3G
Manufacturer Infineon Technologies
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer Infineon Technologies
Win Source Part Number 214775-PXB4010EV1.3G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PXB4010EV1.3G CAD Model

Description

The PXB4010EV1.3G is an evaluation board from Infineon Technologies designed to showcase and test the capabilities of the PXB4010, a high-performance Ethernet controller. This evaluation board provides a platform for developers to explore the features and functionalities of the PXB4010, enabling them to design and implement Ethernet-based communication systems efficiently.

Applications:

  • Industrial Ethernet applications: This board can be used in factory automation, process control, and other industrial environments where reliable Ethernet communication is crucial.
  • Home automation systems: It's suitable for developing smart home devices and systems that require Ethernet connectivity for control and monitoring.
  • Building automation: The PXB4010EV1.3G can be integrated into building management systems for applications such as lighting control, HVAC management, and security systems.
  • Networked appliances: It can be used to develop Ethernet-enabled appliances, allowing them to be controlled and monitored remotely.
  • Testing and evaluation of Ethernet controllers: This board serves as a valuable tool for evaluating the performance and functionality of the PXB4010 Ethernet controller.

Features:

  • PXB4010 Ethernet controller: The board is equipped with the Infineon PXB4010 Ethernet controller, providing high-speed Ethernet communication capabilities.
  • Comprehensive interface options: It offers a variety of interface options, including Ethernet ports, GPIOs, and other communication interfaces.
  • On-board memory: The board includes on-board memory for storing firmware and data.
  • Easy-to-use evaluation platform: It provides a user-friendly environment for evaluating the PXB4010 and developing Ethernet-based applications.
  • Software support: Infineon provides software drivers and tools to support the development and testing of applications on the board.

Benefits:

  • Accelerated development: The evaluation board allows developers to quickly prototype and test Ethernet-based applications, reducing development time and costs.
  • Simplified integration: It simplifies the integration of the PXB4010 Ethernet controller into embedded systems.
  • Improved performance: The PXB4010 provides high-speed Ethernet communication, enhancing the performance of networked devices.
  • Reduced risk: The evaluation board allows developers to thoroughly test their designs before committing to production, minimizing the risk of design errors.
  • Comprehensive support: Infineon provides extensive documentation and support to assist developers in using the PXB4010EV1.3G.

The PXB4010EV1.3G simplifies the evaluation and integration of the PXB4010 Ethernet controller. It provides a solid foundation for building various applications requiring reliable network connectivity. By using this board, developers can significantly reduce development time and ensure the smooth integration of high-performance Ethernet capabilities into their products.

You May Also Be Interested in

Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess