EN
  • EN
  • DE

PX7510EISG-R2-CS1352901

Part No PX7510EISG-R2-CS1352901
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834503-PX7510EISG-R2-CS1352901
Ultra Librarian 3D Model Ultra Librarian PX7510EISG-R2-CS1352901 CAD Model

Description

The PX7510EISG-R2-CS1352901 is a power management IC from Infineon Technologies. It's engineered to deliver efficient and dependable power solutions across diverse applications. The 'R2' indicates a revision, likely incorporating improvements over the original PX7510EISG. The 'CS1352901' portion probably designates a specific customer configuration or customization.

Applications

  • Set-top boxes: Provides regulated power to various components such as processors, memory, and peripherals.
  • Networking equipment: Used in routers, switches, and access points for power management.
  • Industrial control systems: Supplies stable power to electronic components in industrial automation and control applications.
  • Consumer electronics: Integrated into various consumer devices for power regulation and management.
  • Solid State Drives (SSDs): Power management within high-performance storage solutions.

Features

  • Integrated Power Management Functions: Combines several power management features into a single integrated circuit.
  • High Efficiency: Optimizes power conversion efficiency to minimize energy loss and heat generation.
  • Programmable Outputs: Allows for adaptable configuration to suit specific system needs.
  • Over-Voltage Protection (OVP): Protects circuitry from excessive voltage levels.
  • Over-Current Protection (OCP): Prevents damage caused by excessive current draw.
  • Under-Voltage Lockout (UVLO): Ensures stable operation by preventing the IC from operating with insufficient voltage.
  • I2C Interface: Enables communication and control via a standard I2C serial bus.

Benefits

  • Reduced Component Count: Integration minimizes the need for external components, simplifying design and reducing BOM costs.
  • Improved System Reliability: Built-in protection mechanisms enhance system robustness.
  • Optimized Power Consumption: High efficiency reduces energy consumption and heat dissipation.
  • Simplified Design Process: Integrated functionality streamlines the power supply design process.
  • Enhanced System Performance: Stable and regulated power delivery ensures optimal performance of connected devices.

This Infineon PMIC is designed to be compact and is typically available in a surface-mount package for ease of manufacturing. For precise technical specifications, including voltage and current ratings, switching frequencies, and thermal characteristics, it is crucial to consult the official datasheet from Infineon Technologies. The datasheet will provide essential details for proper implementation and optimal performance.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess