EN
  • EN
  • DE
  • IT

PVI5013RSPBF

Part No PVI5013RSPBF
Manufacturer Infineon Technologies
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV 2CH PHVOLT 8-SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Number of Channels 2
Isolation Voltage 3750Vrms
Switching Turn-On and Turn-Off Time 5ms, 250μs (Max)
Input Type DC
Output Type Photovoltaic
Maximum Output Voltage 8V
Channel Output Current 1μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SMD
Win Source Part Number 128547-PVI5013RSPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVI5013RSPBF CAD Model

Description

The Infineon PVI5013RSPBF is a galvanically isolated high current single channel IGBT driver. It is designed to drive IGBTs (Insulated Gate Bipolar Transistors) and MOSFETs in various power electronic applications, providing isolation between the control circuitry and the high-power switching stage.

Applications

  • Motor Drives: Used in industrial motor control applications, including AC drives, servo drives, and variable frequency drives (VFDs).
  • Power Supplies: Implemented in uninterruptible power supplies (UPS), switched-mode power supplies (SMPS), and other power conversion systems.
  • Solar Inverters: Employed in solar power inverters to drive the switching elements that convert DC power from solar panels into AC power for grid connection.
  • Welding Equipment: Utilized in welding machines to control the high-current switching required for welding processes.
  • Induction Heating: Found in induction heating systems to drive the power transistors that generate the high-frequency alternating current for heating.

Features

  • Galvanic Isolation: Provides robust electrical isolation between the input and output stages, ensuring safety and preventing ground loops.
  • High Output Current: Capable of delivering high gate current to drive large IGBTs and MOSFETs efficiently.
  • Under-Voltage Lockout (UVLO): Includes UVLO protection to prevent IGBTs from operating in an unsafe condition during low supply voltage.
  • Short-Circuit Protection: Incorporates short-circuit protection to protect the IGBTs and the driver itself from damage in case of a short-circuit event.
  • Desaturation Detection: Features desaturation detection to monitor the IGBT voltage and detect fault conditions.
  • Soft Turn-Off: Allows for soft turn-off of the IGBT to reduce voltage overshoot and improve overall system reliability.

Benefits

  • Enhanced Safety: Galvanic isolation ensures a high level of safety by preventing electrical interference between the control and power stages.
  • Improved System Reliability: Built-in protection features such as UVLO, short-circuit protection, and desaturation detection enhance the overall reliability of the power electronic system.
  • Efficient Power Switching: High output current capability enables efficient switching of IGBTs and MOSFETs, minimizing power losses and improving system performance.
  • Reduced Design Complexity: Integrated protection features simplify the design of power electronic systems and reduce the number of external components required.
  • Optimized Performance: Soft turn-off functionality minimizes voltage overshoot and ringing, leading to improved system performance and reduced EMI.
  • Pb-Free: RoHS compliant.

Additional Details

The PVI5013RSPBF typically uses an advanced isolation technology to achieve high isolation voltage and robust noise immunity. It requires a dedicated power supply for the output stage to provide the necessary gate drive voltage and current. The input side is compatible with standard logic levels, making it easy to interface with microcontrollers and other control circuits. This IGBT driver's comprehensive protection features and high-performance capabilities make it well-suited for demanding power electronic applications where reliability and efficiency are critical.

The PVI5013RSPBF from Infineon Technologies provides a reliable and efficient solution for driving IGBTs and MOSFETs in a wide range of applications, contributing to improved system performance and safety.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0044 $60.0660
36+ $3.2860 $118.2960
55+ $3.1832 $175.0760
75+ $3.0804 $231.0300
97+ $2.9776 $288.8272
130+ $2.6704 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess