EN
  • EN
  • DE

PTFB192503FL V2

Part No PTFB192503FL V2
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354327-PTFB192503FL V2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTFB192503FL V2 CAD Model

Description

The PTFB192503FL V2 is a high-power LDMOS transistor from Infineon Technologies, engineered for RF power amplifier applications within the 1900 MHz frequency band. Primarily designed for use in wireless communication infrastructure, especially in base station power amplifiers, this transistor offers a robust combination of high gain, efficiency, and ruggedness, making it suitable for demanding RF environments.

Applications

  • Cellular Base Stations: Employs as the final stage amplifier in cellular base stations operating in the 1900 MHz band.
  • Wireless Infrastructure: Deploys in wireless communication systems to improve signal coverage and reliability.
  • Public Mobile Radio (PMR) Systems: Integrates into PMR systems, enhancing communication range and signal clarity.
  • Industrial RF Heating: Suits industrial RF heating applications, requiring high power and efficiency.

Features

  • High Power Output: Delivers substantial RF power, enabling robust signal transmission.
  • High Gain: Provides significant signal amplification, simplifying the design of amplifier chains.
  • High Efficiency: Minimizes power consumption and heat dissipation, reducing operational costs.
  • Rugged Design: Withstands harsh operating conditions, ensuring long-term reliability.
  • LDMOS Technology: Utilizes advanced LDMOS technology for superior performance and stability.

Benefits

  • Extended Communication Range: High power output facilitates longer transmission distances.
  • Improved Signal Quality: High gain and linearity contribute to enhanced signal fidelity.
  • Reduced Operating Costs: High efficiency minimizes power consumption and cooling requirements.
  • Enhanced System Reliability: Rugged design ensures stable performance under adverse conditions.
  • Simplified Amplifier Design: Optimized for easy integration into various amplifier topologies.

Additional Details

The PTFB192503FL V2 incorporates efficient heat dissipation mechanisms to ensure optimal thermal management during operation. Proper impedance matching and biasing are essential for achieving the specified performance characteristics. The device is designed to operate at specific voltage and current levels, and adhering to these parameters is crucial for long-term reliability. The LDMOS technology provides a high breakdown voltage and excellent linearity, which are vital for high-performance RF amplifiers. Infineon provides detailed datasheets and application notes that outline the recommended operating conditions and design considerations for this transistor.

Additionally, this transistor features robust ESD protection to prevent damage during handling and assembly. It meets stringent industry standards for RF performance and reliability. By employing advanced thermal management techniques, the PTFB192503FL V2 can operate reliably at high power levels without compromising performance or longevity. This makes it a suitable choice for demanding applications where reliability and performance are paramount. Always consult the latest datasheet from Infineon for the most accurate and current specifications and application guidelines.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FETs 120 W, 920-960 MHz
Lowest to $10.7172
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess