EN
  • EN
  • DE

PTFB093204EL

Part No PTFB093204EL
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354306-PTFB093204EL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTFB093204EL CAD Model

Description

The PTFB093204EL is a high-power LDMOS transistor designed for RF power amplifier applications. Manufactured by Infineon Technologies, it excels in VHF and UHF frequency ranges. This transistor is specifically engineered for applications demanding high efficiency and linearity, making it suitable for broadcast transmitters, industrial heating, and medical RF devices.

Applications:

  • VHF/UHF Broadcast Transmitters: Ideal for television and radio broadcasting equipment.
  • Industrial Heating: Used in RF heating and drying systems for industrial processes.
  • Medical RF Devices: Employed in medical applications such as MRI systems and RF ablation.
  • Scientific Research: Utilized in RF power sources for research, including particle accelerators.
  • RF Generators: Integrated into RF generators for plasma generation and industrial applications.

Features:

  • High Power Gain: Provides efficient signal amplification for optimal power output.
  • High Efficiency: Reduces power consumption and heat dissipation, improving overall system efficiency.
  • Excellent Linearity: Ensures low distortion in amplified signals, crucial for broadcast applications.
  • Internal Matching: Simplifies circuit design and reduces external component count.
  • Rugged Design: Offers robust performance under varying load conditions and VSWR.
  • Gold Metallization: Enhances reliability and corrosion resistance for extended lifespan.

Benefits:

  • Reduced System Cost: High gain and efficiency minimize the need for additional amplifier stages.
  • Improved Signal Quality: Excellent linearity ensures accurate and undistorted signal amplification.
  • Enhanced System Reliability: Rugged design and gold metallization contribute to long-term reliability.
  • Simplified Circuit Design: Internal matching reduces the complexity of impedance matching networks.
  • Lower Operating Costs: High efficiency reduces power consumption and associated energy costs.

Additional Details:

The PTFB093204EL operates in the VHF and UHF frequency bands, providing high power output with minimal distortion. It is typically housed in a ceramic package designed for efficient heat dissipation. The transistor's performance characteristics are optimized for specific voltage and current levels, as detailed in the datasheet. Proper heat sinking is essential for maintaining the device's operating temperature within specified limits and ensuring reliable performance.

Infineon Technologies provides comprehensive technical support and application notes to assist designers in integrating the PTFB093204EL into their applications. Proper biasing and impedance matching are critical for achieving optimal performance. It is recommended to consult the device datasheet for the most up-to-date specifications and application guidelines.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FETs 120 W, 920-960 MHz
Lowest to $10.7172
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess