EN
  • EN
  • DE

PTFA220041M V1

Part No PTFA220041M V1
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354282-PTFA220041M V1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTFA220041M V1 CAD Model

Description

The PTFA220041M V1 is a high-power LDMOS transistor designed for use in various RF power amplifier applications. Manufactured by Infineon Technologies, this transistor offers excellent performance characteristics, including high gain, high efficiency, and excellent ruggedness. It is particularly well-suited for use in applications requiring high power and linearity.

Applications:

  • Industrial heating, sealing and drying applications.
  • Plasma generators.
  • CO2 lasers.
  • Medical applications such as MRI and RF ablation.
  • Scientific applications such as particle accelerators.

Features:

  • High Output Power: Delivers a substantial amount of RF power.
  • High Gain: Provides significant signal amplification.
  • High Efficiency: Converts DC power to RF power efficiently, reducing heat dissipation.
  • Excellent Ruggedness: Tolerant of high VSWR conditions.
  • LDMOS Technology: Offers excellent linearity and reliability.

Benefits:

  • Increased System Performance: High gain and output power contribute to improved system performance.
  • Reduced Cooling Requirements: High efficiency minimizes heat dissipation, simplifying cooling system design.
  • Improved Reliability: Rugged design ensures reliable operation in demanding environments.
  • Simplified Design: LDMOS technology simplifies amplifier design and reduces component count.

Additional Details:

The PTFA220041M V1 is typically supplied in a ceramic package for optimal thermal performance. It is designed for operation at specific voltage and current levels, which must be carefully adhered to in order to ensure proper operation and prevent damage. Refer to the Infineon Technologies datasheet for detailed specifications, application notes, and recommended operating conditions.

The LDMOS technology utilized in the PTFA220041M V1 provides superior performance compared to traditional bipolar transistors, particularly in terms of linearity and efficiency. This makes it an ideal choice for demanding RF power amplifier applications where these characteristics are critical.

The part is also used in applications requiring high-power, high-frequency amplification, particularly in the VHF and UHF bands.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $3.2617
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $266.9896
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess