EN
  • EN
  • DE

PSB2132HV1.4

Part No PSB2132HV1.4
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Description IC SMD PSB2132 Te MQFP64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086064-PSB2132HV1.4
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSB2132HV1.4 CAD Model

Description

The PSB2132HV1.4 is a Single Channel Ethernet Transceiver manufactured by Infineon Technologies, designed to facilitate data transmission and reception over Ethernet networks. This device integrates the necessary circuitry to send and receive data packets, adhering to Ethernet standards. It's suitable for diverse applications that require robust and reliable network connectivity.

Applications

  • Industrial Ethernet: Used in industrial automation systems to connect devices to the network, enabling real-time communication and control.
  • Embedded systems: Provides Ethernet connectivity for embedded devices, allowing them to communicate with other network-enabled devices.
  • Network Interface Cards (NICs): Acts as the core component in NICs, facilitating Ethernet connectivity for computers and servers.
  • IP Phones: Enables voice over IP (VoIP) communication in IP phones, ensuring reliable audio transmission over the network.
  • Set-top boxes: Provides Ethernet connectivity for set-top boxes, enabling access to online content and streaming services.

Features

  • Single-channel transceiver: Integrates both transmitter and receiver functionality in a single chip.
  • Ethernet compliance: Adheres to Ethernet standards, ensuring compatibility with existing network infrastructure.
  • Low power consumption: Minimizes power dissipation, making it suitable for energy-sensitive applications.
  • Integrated filtering: Provides on-chip filtering to reduce noise and improve signal integrity.
  • Small package size: Allows for compact designs, enabling integration in space-constrained applications.

Benefits

  • Simplified network connectivity: Integrates all necessary functions for Ethernet communication, simplifying system design.
  • Interoperability: Ensures compatibility with existing Ethernet networks and devices.
  • Energy efficiency: Low power consumption reduces operating costs and extends battery life in portable devices.
  • Improved signal quality: Integrated filtering minimizes noise and enhances signal integrity, improving data transmission reliability.
  • Compact design: Enables integration in space-constrained applications, reducing overall system size.

Additional Details

The PSB2132HV1.4 typically supports 10/100 Mbps Ethernet speeds. It often integrates media access control (MAC) functionality or can interface with an external MAC controller. The device requires a power supply voltage compatible with standard logic levels. It may include diagnostic features such as loopback testing for debugging purposes. The operating temperature range generally spans from -40°C to +85°C, making it suitable for a wide range of environments. It often interfaces with Ethernet magnetics via an MII (Media Independent Interface). The device is typically packaged in a small form factor, such as a QFN (Quad Flat No-leads) package, to save board space. This transceiver is commonly used where a reliable and efficient Ethernet connection is required.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess