EN
  • EN
  • DE

PMB8870

Part No PMB8870
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Description single chip baseband IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350560-PMB8870
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMB8870 CAD Model

Description

The PMB8870, manufactured by Infineon Technologies, is a highly integrated RF transceiver designed for cellular communication systems. This component is responsible for transmitting and receiving radio frequency signals, enabling wireless communication in mobile devices.

Applications

  • Smartphones
  • Tablets
  • Mobile broadband devices
  • IoT (Internet of Things) devices

Features

  • Multi-Band Support: Supports a wide range of frequency bands, compliant with various cellular standards (GSM, UMTS, LTE).
  • Integrated Transceiver: Combines transmitter and receiver functionalities in a single chip, reducing board space and cost.
  • Low Power Consumption: Designed for energy efficiency, extending battery life in portable devices.
  • High Sensitivity Receiver: Enables reliable communication even in weak signal environments.
  • Direct Conversion Architecture: Simplifies the RF design and reduces the number of external components required.
  • Advanced Calibration Algorithms: Ensures optimal performance and minimizes manufacturing variations.

Benefits

  • Global Compatibility: Multi-band support enables operation in different regions and networks.
  • Reduced Bill of Materials: Integration lowers the number of discrete components, reducing overall cost.
  • Extended Battery Life: Energy-efficient design contributes to longer operating times for battery-powered devices.
  • Improved Signal Quality: High sensitivity ensures reliable communication and data transfer.
  • Simplified System Design: Direct conversion architecture eases integration and reduces development time.

Additional Details

The PMB8870 typically supports multiple cellular communication standards, including 2G, 3G, and 4G LTE. It uses sophisticated modulation and demodulation techniques to transmit and receive data efficiently. It is usually controlled by a baseband processor through a digital interface. This device often includes integrated power management features. It usually adheres to stringent regulatory requirements for emissions and immunity. It is optimized for use in mobile devices where size, power consumption, and performance are critical.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess