EN
  • EN
  • DE

PMB7880V1.3G

Part No PMB7880V1.3G
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350529-PMB7880V1.3G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMB7880V1.3G CAD Model

Description

The PMB7880V1.3G, manufactured by Infineon Technologies, is a highly integrated radio frequency transceiver designed for cellular communication applications. It's engineered to support various frequency bands and modulation schemes, enabling efficient and reliable wireless connectivity. This transceiver integrates multiple functions into a single chip, reducing the overall size and complexity of the radio module.

Applications:

  • Cellular handsets (2G/3G/4G)
  • Mobile broadband devices
  • Machine-to-machine (M2M) communication modules
  • Wireless data terminals
  • IoT (Internet of Things) devices requiring cellular connectivity

Features:

  • Multi-band support: Operates across multiple frequency bands for global compatibility.
  • Integrated synthesizer: Provides accurate frequency generation for transmission and reception.
  • High-performance receiver: Offers excellent sensitivity and selectivity to capture weak signals.
  • Low-power consumption: Optimizes power efficiency for extended battery life.
  • Direct conversion architecture: Simplifies the radio design and reduces component count.
  • Advanced calibration algorithms: Maintains performance over temperature and voltage variations.
  • Digital baseband interface: Facilitates seamless integration with digital signal processors.
  • Small form factor: Enables compact and lightweight designs.

Benefits:

  • Improved network coverage: Enhanced receiver sensitivity ensures reliable communication even in challenging environments.
  • Extended battery life: Low power consumption maximizes operating time for mobile devices.
  • Reduced BOM cost: Integration of multiple functions lowers the overall component count and cost.
  • Simplified design: Direct conversion architecture streamlines the radio design process.
  • Faster time-to-market: Comprehensive features and support tools accelerate product development.
  • Global compatibility: Multi-band support allows for operation in various regions.
  • Robust performance: Advanced calibration algorithms ensure consistent performance under varying conditions.

Additional Details:

The PMB7880V1.3G typically supports GSM, GPRS, EDGE, UMTS, and LTE standards, depending on the specific configuration and application. It requires external components such as power amplifiers, filters, and antennas to complete the radio front-end. The device is usually controlled through a digital interface, such as SPI or I2C. The operating voltage typically ranges from 2.7V to 3.6V. It is commonly packaged in a small QFN (Quad Flat No-leads) package.

You May Also Be Interested in

Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,240 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess