EN
  • EN
  • DE

SDIN5C2-64G-L

Part No SDIN5C2-64G-L
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 64GB INAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956215-SDIN5C2-64G-L
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN5C2-64G-L CAD Model

Description

Diodes Incorporated SDIN5C2-64G-L NAND Flash Memory

The SDIN5C2-64G-L is a high-performance NAND flash memory product from Diodes Incorporated, designed to meet the needs of a wide range of electronic devices. This particular model boasts a storage capacity of 64 gigabytes, making it suitable for applications that require substantial data storage, such as smartphones, tablets, digital cameras, and solid-state drives.

Constructed using advanced manufacturing technologies, the SDIN5C2-64G-L ensures reliable data retention and fast read/write speeds, which are essential for modern, high-speed electronic devices. Its compatibility with the eMMC 5.0 protocol allows for seamless integration into the latest gadgets, providing an efficient and cost-effective solution for embedded storage.

Key Features:

  • Capacity: 64GB of storage space, ideal for high-resolution media and large files.
  • Interface: Compliant with eMMC 5.0 standard, offering high-speed data transfer rates and improved performance over previous generations.
  • Form Factor: The compact and durable design makes it easy to integrate into various electronic devices without adding bulk.
  • Endurance: Built to withstand the rigors of frequent read/write cycles, ensuring longevity and reliability.
  • Power Efficiency: Optimized for low power consumption, which helps extend battery life in portable devices.
  • Data Integrity: Features robust error correction code (ECC) capabilities to maintain data accuracy and prevent corruption.

With its combination of capacity, performance, and reliability, the SDIN5C2-64G-L is an excellent choice for manufacturers and developers looking to enhance their products with dependable storage solutions. Whether used in consumer electronics or industrial applications, this NAND flash memory from Diodes Incorporated stands out as a versatile and trustworthy component.

For detailed specifications and technical documentation, customers are encouraged to visit the Diodes Incorporated website or contact their sales representatives. The SDIN5C2-64G-L is not just a memory component; it's a gateway to expanding the capabilities of your electronic innovations.

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess