EN
  • EN
  • DE

HW-101A-FT-G

Part No HW-101A-FT-G
Manufacturer Asahi Kasei Microsystems
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825195-HW-101A-FT-G
Ultra Librarian 3D Model Ultra Librarian HW-101A-FT-G CAD Model

Description

The HW-101A-FT-G is a magnetic sensor manufactured by Asahi Kasei Microsystems (AKM). This sensor is designed for various applications that require accurate and reliable magnetic field detection. It's often used in position sensing, angle detection, and current sensing applications.

Applications:

  • Rotary Encoders: Used to detect the angular position of rotating shafts in encoders for industrial automation, robotics, and automotive applications.
  • Linear Position Sensing: Employed in linear position sensors to detect the position of moving parts in machinery, actuators, and measurement equipment.
  • Current Sensing: Utilized in current sensors to measure the current flowing through a conductor without direct electrical contact.
  • Magnetic Field Detection: Used in compasses, magnetometers, and other instruments to detect and measure magnetic fields.
  • Proximity Detection: Applied in proximity sensors to detect the presence or absence of a magnetic object.

Features:

  • High Sensitivity: Provides accurate and reliable detection of weak magnetic fields.
  • Low Noise: Minimizes the impact of noise on the sensor signal, ensuring high precision.
  • Wide Operating Temperature Range: Suitable for use in various environments.
  • Compact Size: Allows for easy integration into small devices and systems.
  • Digital Output: Provides a digital signal that can be easily processed by microcontrollers and other digital circuits.

Benefits:

  • Accurate Position and Angle Measurement: Enables precise control and monitoring of position and angle in various applications.
  • Reliable Current Measurement: Provides accurate and non-intrusive measurement of current, improving the efficiency and safety of power systems.
  • Robust Performance: Withstands harsh environments and provides reliable performance over a wide temperature range.
  • Simplified Integration: Easy to integrate into existing systems due to its compact size and digital output.
  • Improved System Performance: Enhances the performance and reliability of various applications by providing accurate and reliable magnetic field detection.

Additional Details:

The HW-101A-FT-G is typically supplied in a small surface-mount package. It operates on a low voltage supply. It utilizes advanced Hall effect technology. Datasheets provide details on magnetic sensitivity, resolution, and temperature dependence. Consult the product datasheet for specific electrical characteristics, magnetic field ranges, and application recommendations.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2437 $51.1770
500+ $0.2000 $100.0000
775+ $0.1938 $150.1950
1,070+ $0.1875 $200.6250
1,380+ $0.1813 $250.1940
1,850+ $0.1625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess