EN
  • EN
  • DE

PMB7720HV1.206

Part No PMB7720HV1.206
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350475-PMB7720HV1.206
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMB7720HV1.206 CAD Model

Description

The PMB7720HV1.206, manufactured by Infineon Technologies, is an advanced Power Management Integrated Circuit (PMIC) primarily designed for mobile applications such as smartphones and tablets. This PMIC plays a crucial role in efficiently managing power distribution, battery charging, and system protection, contributing to enhanced device performance and longevity.

Applications

  • Smartphones: Provides comprehensive power management for various smartphone components, including processors, displays, and memory.
  • Tablets: Efficiently manages power distribution and battery charging processes in tablet devices.
  • Portable Devices: Optimizes power consumption in portable media players and other battery-powered devices.

Features

  • Multiple Output Rails: Supplies multiple regulated voltage outputs to power various components within the system.
  • Integrated Battery Charger: Includes a highly efficient battery charger compatible with Lithium-ion and Lithium-polymer batteries.
  • Dynamic Power Management: Dynamically adjusts power distribution to optimize efficiency and minimize heat.
  • Comprehensive Protection Features: Incorporates over-voltage, over-current, and thermal protection mechanisms.
  • Low Standby Power Consumption: Minimizes power consumption in standby mode to extend battery life.
  • Configurable via I2C: Allows for flexible configuration and monitoring of power management parameters through an I2C interface.

Benefits

  • Extended Battery Life: Optimizes power usage, resulting in longer battery life for mobile devices.
  • Reduced Component Count: Integration minimizes the need for external components, reducing board space and cost.
  • Enhanced System Reliability: Protection mechanisms ensure robust system operation and prevent damage from power-related issues.
  • Flexible Power Management: I2C interface allows for customization of power settings to meet specific application requirements.
  • Streamlined Design Process: Simplifies power management design, accelerating time-to-market for new devices.

Additional Details

The PMB7720HV1.206 typically operates with an input voltage range of 3.0V to 5.5V and is designed to adhere to stringent mobile device manufacturing standards. Its integrated battery charger supports a variety of charging protocols and incorporates safety features to ensure safe and efficient charging. The device is typically housed in a compact, surface-mount package suitable for automated assembly. Detailed specifications, including voltage regulation accuracy, charging current capabilities, and protection thresholds, can be found in the product datasheet.

You May Also Be Interested in

Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess