EN
  • EN
  • DE

DA9053-3HHA1

Part No DA9053-3HHA1
Manufacturer Dialog Semiconductor GmbH
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Dialog Semiconductor GmbH
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821584-DA9053-3HHA1
Ultra Librarian 3D Model Ultra Librarian DA9053-3HHA1 CAD Model

Description

The DA9053-3HHA1 is a Power Management Integrated Circuit (PMIC) from Dialog Semiconductor. These PMICs are highly integrated devices designed to efficiently manage power distribution and regulation within various electronic systems. They often integrate multiple functions such as voltage regulation, battery charging, and power sequencing into a single chip, reducing board space and component count.

Applications:

  • Mobile Phones: Power management for core components and peripherals.
  • Tablets: Efficient power distribution for longer battery life.
  • Wearable Devices: Compact power solution for space-constrained designs.
  • IoT Devices: Powering sensors and communication modules.
  • Portable Navigation Devices: Managing power for GPS and display functions.

Features:

  • Multiple Voltage Regulators: Includes several buck converters and LDO regulators for different voltage domains.
  • Integrated Battery Charger: Supports charging of Lithium-ion or Lithium-Polymer batteries.
  • Power Sequencing: Ensures correct power-up and power-down sequences to prevent system instability.
  • I2C Control Interface: Allows for programmable control and monitoring of the PMIC.
  • Over-Voltage and Over-Current Protection: Protects the system from damage due to electrical faults.
  • Thermal Shutdown: Prevents overheating by shutting down the PMIC when temperature exceeds a safe limit.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.

Benefits:

  • Increased Battery Life: Efficient power management extends the operating time of battery-powered devices.
  • Reduced Board Space: Integration of multiple functions into a single chip saves valuable PCB area.
  • Simplified System Design: Integrated power management simplifies the design process and reduces component count.
  • Improved System Reliability: Protection features enhance the robustness and reliability of the electronic system.
  • Programmable Control: The I2C interface allows for flexible configuration and optimization of power management settings.
  • Thermal Management: Integrated thermal shutdown protects the device from damage due to overheating.

Additional Details:

Specific technical specifications such as input voltage range, output voltage levels, switching frequencies, and current ratings will vary depending on the specific configuration and application requirements. Refer to the Dialog Semiconductor DA9053 datasheet for detailed electrical characteristics, package information, and application notes. The DA9053 family of PMICs are designed to be highly configurable, allowing designers to tailor the power management solution to their specific needs.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $171.4286 $171.4286
2+ $165.7143 $331.4286
3+ $148.5714 $445.7142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess