EN
  • EN
  • DE

EXE1116AEBG-8E-SX-F

Part No EXE1116AEBG-8E-SX-F
Manufacturer Elpida Memory
Catalog DDR
Description DDR2-800 64Mx16 Pb-Free (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942429-EXE1116AEBG-8E-SX-F
Series *
Ultra Librarian 3D Model Ultra Librarian EXE1116AEBG-8E-SX-F CAD Model

Description

The EXE1116AEBG-8E-SX-F is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Elpida Memory. This memory module is designed for high-performance computing and data-intensive applications, providing fast data transfer rates and large memory capacity. It is commonly used in desktops, laptops, servers, and other devices requiring efficient and reliable memory.

Applications:

  • Desktop Computers: Provides main system memory for desktop PCs.
  • Laptop Computers: Used as system memory in laptops, offering a balance of performance and power efficiency.
  • Servers: Employs in server systems to support demanding workloads.
  • Gaming Consoles: Integrated into gaming consoles to provide the memory needed for high-performance graphics and game execution.
  • Networking Equipment: Utilized in routers, switches, and other networking devices.

Features:

  • DDR3 Technology: Leverages DDR3 technology for increased bandwidth and lower power consumption compared to previous generations.
  • High Data Transfer Rates: Supports fast data transfer rates, enabling quick access to memory.
  • Large Memory Capacity: Provides ample memory capacity for running multiple applications and handling large datasets.
  • Low Power Consumption: Designed for energy efficiency, minimizing power consumption in portable devices.
  • Reliable Performance: Offers reliable performance for stable system operation.

Benefits:

  • Improved System Performance: Enhances overall system performance by providing fast and efficient memory access.
  • Increased Multitasking Capabilities: Enables smooth multitasking by providing sufficient memory resources for multiple applications.
  • Enhanced Gaming Experience: Delivers a smoother and more immersive gaming experience with faster loading times and improved graphics performance.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices due to its low power consumption.
  • Increased System Stability: Ensures stable system operation by providing reliable memory performance.

Additional Details:

The EXE1116AEBG-8E-SX-F module is typically a 1GB or 2GB DDR3 SDRAM module operating at a specific frequency, such as 1600MHz. It is a SODIMM (Small Outline DIMM) form factor, commonly used in laptops and other small form factor systems. It requires a 1.5V power supply. Consult the manufacturer's datasheet for precise specifications, timing parameters, and other technical details.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess