EN
  • EN
  • DE

PMB7720HV1.002

Part No PMB7720HV1.002
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350474-PMB7720HV1.002
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMB7720HV1.002 CAD Model

Description

The PMB7720HV1.002, manufactured by Infineon Technologies, is a highly integrated power management IC (PMIC) designed for use in mobile devices, particularly smartphones and tablets. This PMIC provides comprehensive power management solutions, including voltage regulation, battery charging, and system protection.

Applications

  • Smartphones: Provides power management for all key components, including the application processor, display, and memory.
  • Tablets: Manages power distribution and battery charging in tablet devices.
  • Portable Media Players: Used in portable media players to optimize power consumption and battery life.

Features

  • Multiple Voltage Regulators: Provides multiple voltage rails to power different components within the device.
  • Integrated Battery Charger: Includes a battery charger for Lithium-ion and Lithium-polymer batteries.
  • Power Path Management: Optimizes power distribution to maximize efficiency and minimize heat generation.
  • System Protection: Incorporates over-voltage, over-current, and over-temperature protection mechanisms.
  • Low Quiescent Current: Designed for minimal power consumption in standby mode.
  • I2C Interface: Allows for flexible configuration and monitoring of power management parameters.

Benefits

  • Extended Battery Life: Optimizes power consumption to maximize battery life in mobile devices.
  • Reduced System Size: Integration reduces the number of external components required.
  • Improved System Reliability: Protection features prevent damage to the device from power-related issues.
  • Flexible Configuration: I2C interface allows for customization of power management settings.
  • Simplified Design: Streamlines the design process, reducing time-to-market for new mobile devices.

Additional Details

The PMB7720HV1.002 typically operates within a voltage range of 3.0V to 5.5V. It is designed to meet the stringent requirements of mobile device manufacturers. The integrated battery charger supports various charging protocols and safety features. It is often packaged in a small, surface-mount package suitable for automated assembly processes. Detailed specifications regarding voltage regulation accuracy, charging current, and protection thresholds are available in the product datasheet.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Skyworks Solutions Inc.
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess