EN
  • EN
  • DE

APX812-23UG-7

Part No APX812-23UG-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description Tiny microprocessor supervisors with manual reset | IC SUPERVISOR 2.25V SOT143-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140ms Minimum
Voltage - Threshold 2.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-253-4, TO-253AA
Supplier Device Package SOT-143
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 729591-APX812-23UG-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APX812-23UG-7 CAD Model

Description

Introducing the APX812-23UG-7 from Diodes Incorporated

The APX812-23UG-7 is a sophisticated microprocessor supervisory circuit that ensures reliable system operation through monitoring the power supply voltage. This essential component, crafted by the renowned semiconductor manufacturer Diodes Incorporated, is designed to cater to a wide range of electronic applications, particularly those that demand precise voltage monitoring and a robust power management system.

Key Features

  • Precision Voltage Monitoring: The APX812-23UG-7 is engineered to detect out-of-tolerance power supply conditions, safeguarding microprocessors and other voltage-sensitive components.
  • Manual Reset Capability: It includes a manual reset input that allows for a system reset to be initiated as needed, providing additional control to the system operators.
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for extending battery life in portable applications.
  • High Threshold Accuracy: With a high threshold accuracy of ±1.5%, this supervisory circuit ensures that the systems operate within their desired voltage range, thereby enhancing overall reliability.
  • Compact SOT-23 Packaging: The APX812-23UG-7 comes in a small footprint, making it suitable for space-constrained applications without compromising performance.

Applications

The APX812-23UG-7 is versatile and can be used in a variety of settings, including:

  • Computers and servers
  • Portable/battery-powered equipment
  • Embedded systems
  • Industrial controllers
  • Telecommunications infrastructure

Technical Specifications

The device operates over a wide voltage range and features an open-drain output configuration. It is designed to assert a reset signal whenever the VCC falls below the factory-programmed threshold. The reset output remains asserted for a period after VCC has risen above the reset threshold, ensuring the system has sufficient time to stabilize.

With its robust design and precision voltage monitoring, the APX812-23UG-7 from Diodes Incorporated is an excellent choice for any application requiring a high level of power supply integrity. Its compact size, combined with high accuracy and low power consumption, makes it an indispensable component for modern electronic systems.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1793 $58.2725
785+ $0.1471 $115.4735
1,220+ $0.1425 $173.8500
1,680+ $0.1379 $231.6720
2,165+ $0.1334 $288.8110
2,900+ $0.1196 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess