The PMB7611RV1.1, manufactured by Infineon Technologies, is a highly integrated RF transceiver designed for use in automotive applications, particularly in remote keyless entry (RKE) systems and tire pressure monitoring systems (TPMS). This transceiver is engineered to provide reliable and secure wireless communication in the challenging automotive environment.
Applications
- Remote Keyless Entry (RKE) Systems: Enables wireless locking and unlocking of vehicle doors and remote engine start.
- Tire Pressure Monitoring Systems (TPMS): Facilitates wireless monitoring of tire pressure and temperature.
- Automotive Telematics: Used in vehicle tracking and communication systems.
Features
- High Integration: Combines transmitter and receiver functionalities in a single chip.
- Low Power Consumption: Designed for efficient power usage, extending battery life in RKE and TPMS systems.
- Robust Communication: Provides reliable communication in the presence of interference and noise.
- Security Features: Incorporates encryption and authentication mechanisms for secure communication.
- Automotive Grade: Designed and tested to meet the stringent requirements of the automotive industry.
- Small Footprint: Designed for compact integration into automotive modules.
Benefits
- Enhanced Security: Prevents unauthorized access to vehicles through secure wireless communication.
- Extended Battery Life: Low power consumption prolongs the life of batteries in key fobs and TPMS sensors.
- Reliable Performance: Robust communication ensures reliable operation in harsh automotive environments.
- Reduced System Cost: Integration of multiple functions reduces the number of external components required.
- Simplified Design: Streamlines the design process, reducing time-to-market for new automotive systems.
Additional Details
The PMB7611RV1.1 typically operates within a voltage range of 2.7V to 3.6V. It is designed to meet the stringent requirements of automotive industry standards, such as AEC-Q100. The integrated transceiver incorporates advanced signal processing techniques to minimize interference and ensure reliable communication. It is often packaged in a small, surface-mount package suitable for automated assembly processes. Detailed specifications regarding gain, noise figure, and power consumption are available in the product datasheet.