The PMB2728HV2.3 is a highly integrated transceiver IC designed for automotive applications, manufactured by Infineon Technologies. It is primarily used for car access systems, specifically remote keyless entry (RKE) and passive entry/passive start (PEPS) systems. This transceiver operates in the 315/434 MHz frequency bands, commonly used in automotive remote control systems.
Applications:
- Remote Keyless Entry (RKE) systems in automobiles
- Passive Entry/Passive Start (PEPS) systems
- Tire Pressure Monitoring Systems (TPMS)
- General automotive remote control applications
Features:
- High sensitivity receiver for extended operating range
- Highly efficient transmitter with adjustable output power
- Integrated PLL for stable frequency generation
- Low current consumption in standby and active modes
- Supports ASK/FSK modulation schemes
- Built-in wake-up timer for optimized power saving
- SPI interface for microcontroller communication
- On-chip antenna matching network
- Robust against interference from other automotive systems
- Compliant with automotive industry standards (e.g., AEC-Q100)
Benefits:
- Increased security for car access systems due to robust communication
- Extended operating range allows for convenient remote control
- Reduced power consumption contributes to longer battery life in key fobs
- Simplified system design due to high integration
- Lower BOM cost due to fewer external components
- Improved reliability due to robust design and automotive compliance
Additional Details:
The PMB2728HV2.3 operates within a wide voltage range, typically 2.1V to 3.6V, and is designed to withstand harsh automotive environments. It is typically packaged in a small QFN package to minimize board space. The integrated PLL (Phase-Locked Loop) ensures precise frequency control and stability, crucial for reliable communication in noisy environments. The adjustable output power allows the system designer to optimize the trade-off between range and power consumption. The SPI interface provides a flexible means for the microcontroller to control and monitor the transceiver's operation. The device also includes various built-in protection features to guard against over-voltage, over-current, and short-circuit conditions, ensuring reliable operation in challenging automotive environments.