EN
  • EN
  • DE

PMB2240FV1.6GEG

Part No PMB2240FV1.6GEG
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350135-PMB2240FV1.6GEG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMB2240FV1.6GEG CAD Model

Description

The PMB2240FV1.6GEG is a highly integrated front-end transceiver IC manufactured by Infineon Technologies. It's designed for use in DECT (Digital Enhanced Cordless Telecommunications) cordless phones and other similar applications operating in the 1.88 GHz to 1.90 GHz frequency band.

Applications

  • DECT Cordless Telephones
  • Wireless Audio Devices
  • Industrial Wireless Communication Systems
  • DECT Base Stations

Features

  • Highly Integrated Transceiver: Combines transmit and receive functions in a single chip.
  • DECT Compliant: Fully compliant with the DECT standard for cordless telecommunications.
  • Low Power Consumption: Optimized for extended battery life in cordless applications.
  • Digital Baseband Interface: Simplifies connection to digital baseband processors.
  • Integrated VCO and Synthesizer: Reduces external component count and simplifies design.
  • AGC (Automatic Gain Control): Ensures optimal signal levels for reliable communication.
  • Integrated PA (Power Amplifier): Provides sufficient output power for DECT applications.
  • RSSI (Received Signal Strength Indication): Allows for signal quality monitoring and range estimation.
  • Small Package Size: Suitable for compact cordless phone designs.

Benefits

  • Reduced System Cost: High integration minimizes the number of external components required.
  • Improved Performance: DECT compliance ensures reliable and high-quality communication.
  • Extended Battery Life: Low power consumption maximizes talk time and standby time.
  • Simplified Design: Integrated VCO, synthesizer, and PA reduce design complexity.
  • Smaller Form Factor: Compact package allows for smaller and more stylish cordless phone designs.
  • Faster Time to Market: Reduced component count and simplified design accelerate product development.

Additional Details

The PMB2240FV1.6GEG operates on a single supply voltage, typically around 3V. It incorporates advanced power management features to further reduce power consumption in different operating modes. The IC is housed in a small QFN (Quad Flat No-leads) package. The PMB2240 series is known for its robust performance and reliability in demanding DECT applications. It provides a complete RF front-end solution, simplifying the design and manufacturing of DECT cordless phones and other wireless communication devices. Careful impedance matching and filtering are crucial for optimal performance. Consult the Infineon datasheet for detailed specifications and application notes.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Skyworks Solutions Inc.
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess