EN
  • EN
  • DE

PEF82902FV1.1

Part No PEF82902FV1.1
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Description IC MODULAR ISDN NT INTELL TQFP64
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tray
Status Obsolete(EOL)
Purpose Second Generation Modular
Number of Circuits 1
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package P-TQFP-64
Includes Automatic Activation and Deactivation
Win Source Part Number 209808-PEF82902FV1.1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEF82902FV1.1 CAD Model

Description

The PEF82902FV1.1 is a highly integrated single-chip solution designed for xDSL applications, specifically targeting customer premises equipment (CPE). Manufactured by Infineon Technologies, this device combines a powerful processing core with advanced analog front-end circuitry to deliver high-performance data transmission over telephone lines. It is engineered for efficient power consumption and robust operation in diverse network environments.

Applications

  • ADSL2+ modems and routers: Used in residential gateways to provide high-speed internet access.
  • Voice over IP (VoIP) gateways: Integrates data and voice services over a single connection.
  • Small office/home office (SOHO) routers: Enables connectivity for multiple devices in small business environments.
  • IPTV set-top boxes: Delivers high-definition video content over broadband connections.

Features

  • ADSL2+ compliant: Supports high-speed data transmission rates according to ADSL2+ standards.
  • Integrated line driver: Includes a built-in line driver for direct connection to the telephone line.
  • Low power consumption: Optimized for efficient power usage to reduce energy costs.
  • Advanced error correction: Implements robust error correction mechanisms to ensure reliable data transmission.
  • Flexible interface options: Offers various interface options for seamless integration with other system components.

Benefits

  • High-speed internet access: Provides fast and reliable internet connectivity for various applications.
  • Reduced system cost: Integration of multiple functions on a single chip lowers the overall system cost.
  • Improved network performance: Advanced error correction and signal processing enhance network performance.
  • Simplified system design: Integrated line driver and flexible interface options simplify system design and development.
  • Energy efficiency: Low power consumption contributes to energy savings and reduces environmental impact.

Additional Details

The PEF82902FV1.1 operates within a specific voltage range and temperature range, ensuring stable and reliable performance. Its compact package size allows for integration into space-constrained designs. The device is supported by comprehensive documentation and software tools, facilitating ease of development and deployment.

You May Also Be Interested in

NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0333 $63.2331
16+ $7.4116 $118.5856
25+ $7.1795 $179.4875
34+ $6.9485 $236.2490
43+ $6.7163 $288.8009
58+ $6.0222 $349.2876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess