EN
  • EN
  • DE

PEF33016HL V2.1

Part No PEF33016HL V2.1
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346889-PEF33016HL V2.1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEF33016HL V2.1 CAD Model

Description

The PEF33016HL V2.1, by Infineon Technologies, is a high-performance, single-chip solution for digital cordless phone (DECT) base stations. It integrates a baseband controller, radio transceiver, and power amplifier into a single device, simplifying the design and reducing the cost of DECT base stations. This highly integrated chip provides robust and reliable cordless communication for residential and business environments.

Applications

  • DECT (Digital Enhanced Cordless Telecommunications) Base Stations
  • Cordless Phone Systems
  • Wireless Home Phone Systems
  • Small Office/Home Office (SOHO) DECT Solutions
  • Industrial DECT Applications

Features

  • Integrated Baseband Controller: Handles all baseband processing functions, including channel coding, modulation/demodulation, and error correction.
  • Integrated Radio Transceiver: Provides complete RF front-end functionality, including frequency synthesis, transmit/receive filtering, and low-noise amplification.
  • Integrated Power Amplifier: Delivers high output power for extended range and reliable communication.
  • DECT/CAT-iq Compliant: Meets the requirements of the DECT and CAT-iq standards for interoperability and performance.
  • Advanced Power Management: Optimizes power consumption for longer battery life in portable handsets.
  • Multiple Interface Options: Supports various interfaces for connecting to external devices, such as microcontrollers and audio codecs.
  • Security Features: Provides encryption and authentication to protect against eavesdropping and unauthorized access.

Benefits

  • High Performance: Delivers excellent voice quality and reliable communication, even in challenging environments.
  • Cost-Effective Solution: Reduces the number of external components required, lowering the overall system cost.
  • Simplified Design: Simplifies the design process, reducing time-to-market.
  • Low Power Consumption: Extends battery life in portable handsets.
  • Interoperability: Compliant with the DECT and CAT-iq standards, ensuring interoperability with other DECT devices.
  • Enhanced Security: Protects against eavesdropping and unauthorized access.
  • Versatile Applications: Suitable for a wide range of DECT applications, from residential cordless phones to industrial DECT systems.

The PEF33016HL V2.1 integrates advanced power management techniques to minimize power consumption, extending battery life in portable handsets. The integrated security features, including encryption and authentication, protect against eavesdropping and unauthorized access, ensuring the privacy of voice communications. The device's compliance with DECT and CAT-iq standards ensures interoperability with other DECT devices, enabling seamless communication in multi-vendor environments.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess