EN
  • EN
  • DE

PEF2254EV3.1

Part No PEF2254EV3.1
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833638-PEF2254EV3.1
Ultra Librarian 3D Model Ultra Librarian PEF2254EV3.1 CAD Model

Description

The PEF2254EV3.1 is a single-chip Ethernet transceiver manufactured by Infineon Technologies. It is designed to provide a physical layer interface between a network device (e.g., a router, switch, or network interface card) and an Ethernet network.

Applications

  • Network Interface Cards (NICs)
  • Ethernet Switches
  • Routers
  • Embedded Systems with Ethernet Connectivity
  • Industrial Ethernet Devices

Features

  • 10/100 Mbps Ethernet support
  • Auto-negotiation for speed and duplex selection
  • MII/RMII interface for connection to MAC controllers
  • Integrated filters for noise reduction
  • Low power consumption
  • Supports various LED indicators for link status and activity

Benefits

  • Provides a cost-effective solution for Ethernet connectivity
  • Simplifies the design of Ethernet-enabled devices
  • Reduces component count and board space
  • Ensures reliable data transmission over Ethernet networks
  • Offers flexible configuration options to meet specific application requirements

Additional Details

The PEF2254EV3.1 supports both 10BASE-T and 100BASE-TX Ethernet standards. It incorporates auto-negotiation capabilities, allowing it to automatically detect and configure the optimal speed and duplex settings for the network connection. The MII/RMII interface provides a standard connection to media access controllers (MACs). The integrated filters and low power consumption contribute to a robust and energy-efficient design. This transceiver is used in networking devices to establish physical layer connectivity, providing the necessary signal conditioning and encoding/decoding functions to transmit and receive Ethernet frames over a physical medium such as twisted-pair cable.

This Ethernet transceiver is a key component for any device that requires Ethernet connectivity, offering a simple and reliable solution for network communication. It handles all the low-level details of Ethernet transmission and reception, allowing the host device to focus on higher-level network protocols. The auto-negotiation feature eliminates the need for manual configuration, simplifying the setup and deployment of Ethernet-enabled devices.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7265 $61.4530
5+ $25.2113 $126.0565
8+ $24.4236 $195.3888
10+ $23.6359 $236.3590
13+ $22.8482 $297.0266
17+ $20.4839 $348.2263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess