EN
  • EN
  • DE

PEF20532FV1.2

Part No PEF20532FV1.2
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346845-PEF20532FV1.2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEF20532FV1.2 CAD Model

Description

The PEF20532FV1.2 is a High-Performance Voice over IP (VoIP) Line Card Controller from Infineon Technologies. This device is designed to control multiple subscriber lines in VoIP systems, providing high-quality voice communication over IP networks. It integrates various functions, including line interface, codec control, and packet processing, making it a comprehensive solution for VoIP line card implementation.

Applications:

  • VoIP Gateways: Controls subscriber lines in VoIP gateways, connecting traditional telephone lines to IP networks.
  • IP PBX Systems: Manages voice communication in IP PBX systems, providing advanced telephony features.
  • Voice over Broadband (VoBB) Systems: Enables voice communication over broadband networks.
  • Central Office Switches: Used in central office switches to provide VoIP services to subscribers.
  • Line Cards for VoIP Equipment: Implements the line interface and control functions for VoIP equipment.

Features:

  • Multi-Channel Support: Controls multiple subscriber lines in a single device.
  • Integrated Codec Control: Supports various voice codecs, such as G.711, G.729, and G.726.
  • Line Interface Functions: Provides all necessary line interface functions, including BORSCHT (Battery feed, Overvoltage protection, Ringing, Supervision, Coding, Hybrid, and Testing).
  • Packet Processing: Handles packetization and depacketization of voice data.
  • Echo Cancellation: Reduces echo to improve voice quality.
  • Jitter Buffer: Compensates for jitter in IP networks to ensure smooth voice communication.

Benefits:

  • High-Quality Voice Communication: Ensures clear and intelligible voice communication over IP networks.
  • Simplified VoIP Line Card Design: Integrates all necessary functions for VoIP line card implementation.
  • Cost-Effective Solution: Reduces the cost of implementing VoIP systems.
  • Improved Network Performance: Enhances voice quality and reduces network congestion.
  • Flexible Configuration: Supports various voice codecs and line interface options.

Additional Details:

The PEF20532FV1.2 integrates codec control, supporting various voice codecs to ensure compatibility with different VoIP systems. It also includes a jitter buffer to compensate for jitter in IP networks, ensuring smooth voice communication even under variable network conditions. With its comprehensive set of features and flexible configuration options, the PEF20532FV1.2 offers a powerful and cost-effective solution for VoIP line card implementation. Typically housed in a QFP package and used in VoIP telephone systems.

You May Also Be Interested in

Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess