EN
  • EN
  • DE

PEB24911HV1.1

Part No PEB24911HV1.1
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 272508-PEB24911HV1.1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB24911HV1.1 CAD Model

Description

The PEB24911HV1.1, created by Infineon Technologies, is an ISDN (Integrated Services Digital Network) device designed for use in a variety of telecommunications equipment. This component is crucial for managing the data and control signals within an ISDN environment.

Applications:

  • ISDN Terminal Equipment
  • ISDN Adapters
  • Digital Telephones
  • ISDN Routers
  • PBX Systems

Features:

  • ISDN Protocol Support: Supports ISDN protocols, including LAPD and Q.931.
  • HDLC Controller: Contains a built-in High-Level Data Link Control (HDLC) controller for data management.
  • Line Interface Unit: Offers a standard ISDN line interface for connectivity.
  • Microcontroller Compatibility: Designed for easy interfacing with microcontrollers.
  • Clock Generation: Includes integrated clock generation features.
  • Low Power Consumption: Operates efficiently with low power requirements.
  • Serial Communication: Supports serial communication standards.
  • Framing/Deframing: Manages the framing and deframing of data packets in ISDN communication.

Benefits:

  • Simplified ISDN Design: Offers a streamlined approach to implementing ISDN capabilities.
  • Reduced Development Time: Integrated features save time and effort in the development process.
  • Lower System Costs: Reduces overall system cost by minimizing the number of external components needed.
  • High Performance: The HDLC controller provides efficient and reliable data transfer.
  • Easy Integration: Designed for simple integration with existing system components.
  • Extended Battery Life: Low power design is beneficial for portable applications, extending battery life.

Additional Details:

The PEB24911HV1.1 facilitates B-channel and D-channel communication. It is equipped with features to manage ISDN signaling and data transmission effectively. It is designed to meet the specifications of established ISDN standards for widespread compatibility. It operates on a single 5V power supply and is generally found in a QFP (Quad Flat Package).

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess