EN
  • EN
  • DE

PEB2235PV4.1

Part No PEB2235PV4.1
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346712-PEB2235PV4.1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2235PV4.1 CAD Model

Description

The PEB2235PV4.1 from Infineon Technologies is an ISDN (Integrated Services Digital Network) communication controller. It is designed to provide a complete interface between a microprocessor or microcontroller and the ISDN network. This device supports various ISDN protocols and is commonly used in terminal adapters, ISDN phones, and other communication equipment. Its primary function is to handle the complex signaling and data transfer requirements of ISDN connections.

Applications

  • ISDN Terminal Adapters: Bridges between standard data equipment (e.g., computers) and ISDN networks.
  • ISDN Phones: Implements ISDN connectivity in telephone handsets.
  • ISDN Routers: Provides ISDN WAN connectivity for routers.
  • Point-of-Sale (POS) Terminals: Enables ISDN communication for secure payment processing.
  • Industrial Communication Systems: Supports ISDN-based data transfer in industrial applications.

Features

  • ISDN Protocol Support: Handles the complex signaling and data transfer protocols of ISDN.
  • Microprocessor Interface: Connects to microprocessors or microcontrollers for control and data exchange.
  • Integrated HDLC Controller: Manages HDLC (High-Level Data Link Control) framing for data transmission.
  • B-Channel and D-Channel Handling: Supports both B-channels (data) and D-channel (signaling) of ISDN.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Flexible Clocking Options: Provides various clocking options to suit different system requirements.
  • On-Chip Timer: Includes a timer for various control and timing functions.
  • Comprehensive Interrupt Handling: Generates interrupts for various events, facilitating efficient system operation.

Benefits

  • Complete ISDN Solution: Provides all necessary functions for ISDN communication.
  • Simplified System Design: Reduces the complexity of integrating ISDN into a system.
  • Efficient Data Transfer: HDLC controller ensures reliable data transmission.
  • Versatile Interface: Flexible interface options allow easy integration with different microprocessors.
  • Reduced Power Consumption: Low power design extends battery life in portable devices.
  • Reliable Communication: Robust ISDN protocol implementation ensures stable and reliable connections.
  • Cost-Effective Solution: Integrated functionality reduces component count and system cost.

Additional Details

The PEB2235PV4.1 typically operates at 5V and is available in a surface-mount package. The specific ISDN protocols supported, such as Euro-ISDN or national variants, are detailed in the manufacturer's datasheet. The device's clocking options and interrupt handling capabilities are also described in the documentation. Version 4.1 likely incorporates improvements and bug fixes compared to earlier versions. Consult the Infineon documentation for detailed technical specifications and application notes.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess