EN
  • EN
  • DE

PEB2091N-V5.3/TR

Part No PEB2091N-V5.3/TR
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346704-PEB2091N-V5.3/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEB2091N-V5.3/TR CAD Model

Description

The PEB2091N-V5.3/TR, offered by Infineon Technologies, represents a specific revision of the PEB2091 series of single-chip DSL (Digital Subscriber Line) solutions. This device integrates analog front-end functions, digital signal processing (DSP), and a microcontroller interface to provide a comprehensive solution for DSL modem implementations. The /TR suffix generally indicates tape and reel packaging for automated assembly processes. As a specific version, V5.3 likely incorporates enhancements and bug fixes compared to earlier revisions of the PEB2091N.

Applications

  • DSL Modems: Used in various DSL modem designs for residential and business internet access.
  • Routers with Integrated DSL: Found in routers combining networking functions with DSL connectivity.
  • Set-Top Boxes: Incorporated into set-top boxes offering interactive services over DSL.
  • Voice over IP (VoIP) Gateways: Deployed in VoIP gateways for voice communication over DSL lines.
  • Industrial Communication: Applied in industrial systems requiring DSL-based communication.

Features

  • Integrated Analog Front-End: Includes analog components necessary for DSL signal transmission and reception.
  • Digital Signal Processor (DSP): Performs signal processing tasks such as noise reduction and equalization.
  • Microcontroller Interface: Allows for configuration and control by a microcontroller.
  • Supports ADSL Standards: Compatible with ADSL, ADSL2, and ADSL2+ standards.
  • Low Power Consumption: Designed for efficient power usage.
  • Adaptive Equalization: Adjusts equalization settings dynamically for optimal performance.
  • Error Correction: Implements error correction mechanisms to ensure data integrity.
  • /TR Packaging: Tape and reel packaging suitable for automated assembly.

Benefits

  • Streamlined Design: Single-chip integration simplifies modem design and reduces component count.
  • Improved Performance: DSP-based signal processing enhances data rates and reliability.
  • Enhanced Interoperability: Compliance with ADSL standards ensures compatibility with DSL infrastructure.
  • Lower Power Consumption: Efficient power usage reduces operating costs.
  • Automated Assembly: /TR packaging facilitates automated manufacturing processes.
  • Robust Performance: Adaptive equalization and error correction contribute to reliable operation.
  • Cost-Effective Solution: Integration reduces overall system cost.

Additional Details

The PEB2091N-V5.3/TR operates within a specified voltage range and typically uses a surface-mount package. Specific performance characteristics, such as maximum data rates and power dissipation, can be found in the manufacturer's datasheet. Version 5.3 likely incorporates bug fixes and performance improvements relative to earlier versions. The /TR suffix indicates that the device is supplied in tape and reel packaging for automated pick-and-place assembly. Consult the Infineon documentation for detailed technical specifications and application notes.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.7099
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess