EN
  • EN
  • DE

AL3644TTCH12-7

Part No AL3644TTCH12-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR I2C U-WLB1713 / LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 1.5A (Flash) U-WLB1713-12
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 5V
Voltage - Output -
Current - Output / Channel 1.5A (Flash)
Frequency 4MHz
Dimming I²C, PWM
Applications Camera Flash
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-UFBGA, WLBGA
Supplier Device Package U-WLB1713-12
Base Product Number AL3644
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353279-AL3644TTCH12-7
Ultra Librarian 3D Model Ultra Librarian AL3644TTCH12-7 CAD Model

Description

The AL3644TTCH12-7 is a high-performance, dual-channel flash LED driver designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This innovative component is specifically tailored for the needs of mobile phones, digital cameras, and other portable devices where an efficient, high-brightness flash is required for camera functionality.

Key Features

  • Dual-Channel Output: The AL3644TTCH12-7 is capable of driving two LEDs independently, providing flexibility for dual-flash applications in modern mobile devices.
  • High Efficiency: With an integrated switch-mode power supply, this LED driver ensures high efficiency and reduces power consumption, thereby extending battery life in portable devices.
  • Programmable Flash Current: The device supports up to 1.5A of programmable flash current per channel, which can be adjusted via an external resistor or through the I2C-compatible interface.
  • Torch and Flash Modes: It offers both torch and flash modes to cater to different illumination requirements, providing versatility for various lighting scenarios.
  • Safety Features: The AL3644TTCH12-7 includes over-voltage, over-temperature, and LED short-circuit protection, ensuring reliable operation and longevity of the device and the system it powers.

Technical Specifications

  • Input Voltage Range: 2.5V to 5.5V, catering to a wide range of power sources.
  • Switching Frequency: Up to 2MHz, allowing the use of small external components.
  • Channel Isolation: Each channel operates independently, preventing interference between the two LEDs.
  • Package: The device comes in a compact U-DFN3030-10 (Type B) package, ideal for space-constrained applications.

Applications

The AL3644TTCH12-7 is primarily used in portable electronic devices that require high-intensity lighting for photography and videography. Its compact size and high functionality make it an excellent choice for smartphone manufacturers, as well as other handheld device producers looking to enhance their camera flash capabilities.

Overall, the AL3644TTCH12-7 from Diodes Incorporated represents a sophisticated solution for designers seeking to improve the multimedia experience of portable devices with powerful, efficient, and reliable flash lighting.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2773 $51.0920
100+ $1.0481 $104.8100
150+ $1.0153 $152.2950
205+ $0.9826 $201.4330
265+ $0.9498 $251.6970
355+ $0.8516 $302.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,523 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess