EN
  • EN
  • DE

PEB2023TV1.1

Part No PEB2023TV1.1
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346628-PEB2023TV1.1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2023TV1.1 CAD Model

Description

The PEB2023TV1.1, manufactured by Infineon Technologies, is a Single Channel Communication Controller for ISDN applications. This device is designed to interface with ISDN (Integrated Services Digital Network) lines, providing essential functions for transmitting and receiving data and voice over these digital networks. The 'V1.1' likely indicates a revision or updated version of the original PEB2023T.

Applications

  • ISDN Telephones: Used in ISDN telephones to provide digital connectivity and advanced features.
  • ISDN Terminal Adapters: Employed in terminal adapters to connect non-ISDN devices to ISDN networks.
  • ISDN Routers: Integrated into ISDN routers to provide WAN connectivity over ISDN lines.
  • PBX Systems: Used in Private Branch Exchange systems to provide ISDN trunk interfaces.
  • Video Conferencing Systems: Incorporated into video conferencing systems to transmit video and audio over ISDN.

Features

  • Single Channel ISDN Interface: Provides a single B-channel interface for ISDN connectivity.
  • Integrated HDLC Controller: Includes a High-Level Data Link Control (HDLC) controller for data transmission.
  • Automatic Collision Detection: Features automatic collision detection to manage data transmission conflicts.
  • Programmable Data Rates: Supports programmable data rates to adapt to different ISDN configurations.
  • Loopback Testing: Supports loopback testing for diagnostic purposes.
  • Interrupt Controller: Includes an interrupt controller for efficient handling of ISDN events.
  • Serial Interface: Uses a serial interface for communication with a host processor.
  • Low Power Consumption: Designed for low power consumption to minimize heat dissipation.

Benefits

  • Simplified Design: Integrates essential ISDN functions into a single chip, simplifying the design process.
  • Reduced Board Space: Reduces board space requirements compared to discrete solutions.
  • Improved Performance: Provides reliable and high-quality ISDN connectivity.
  • Lower System Cost: Reduces overall system cost by integrating multiple functions into a single device.
  • Enhanced Reliability: Improves system reliability through integrated error detection and correction mechanisms.

Additional Details

The PEB2023TV1.1 typically operates from a 5V power supply. It comes in a surface-mount package for easy assembly onto printed circuit boards. The device is designed to meet the stringent requirements of ISDN standards. Proper termination and impedance matching are essential for optimal performance. Refer to the Infineon Technologies datasheet for detailed specifications and application notes, specifically referencing the 'V1.1' revision if available.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Intersil
Lowest to $4.8140
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Others
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Infineon Technologies
Lowest to $5.6191
Infineon Technologies
Lowest to $85.6225
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4100 $59.5100
27+ $4.4387 $119.8449
41+ $4.3001 $176.3041
56+ $4.1615 $233.0440
72+ $4.0229 $289.6488
97+ $3.6071 $349.8887
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess