EN
  • EN
  • DE

K30N60

Part No K30N60
Manufacturer Infineon Technologies
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066605-K30N60
Categories OEM Parts(J-L)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K30N60 CAD Model

Description

The K30N60, manufactured by Infineon Technologies, is a high-voltage N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor). This power MOSFET is designed for high-efficiency switching applications in power supplies, motor control, and other industrial and consumer electronics.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as the primary switching element in power supplies for computers, servers, and other electronic devices.
  • Motor Control: Employed in motor drives for industrial machinery, electric vehicles, and appliances.
  • Lighting Ballasts: Integrated into electronic ballasts for fluorescent and LED lighting systems.
  • Power Factor Correction (PFC) Circuits: Used in PFC circuits to improve the power factor of electronic equipment.
  • Inverters: Utilized in inverters for converting DC power to AC power in renewable energy systems and uninterruptible power supplies (UPS).

Features:

  • High Voltage Rating: Typically rated for 600V, allowing it to be used in high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during switching, improving efficiency.
  • Fast Switching Speed: Enables high-frequency switching, reducing switching losses and improving overall performance.
  • Avalanche Ruggedness: Withstands high avalanche energy, enhancing reliability in demanding applications.
  • Gate Charge Optimization: Reduces gate charge, minimizing switching losses and improving efficiency.
  • Isolated Package: Available in isolated packages to simplify heat sinking and improve thermal performance.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation, improving overall system efficiency.
  • Improved Reliability: Withstands high voltage and avalanche energy, enhancing system reliability.
  • Simplified Thermal Management: Isolated package simplifies heat sinking and improves thermal performance.
  • Reduced System Cost: High efficiency and reliability can reduce system cost by minimizing the need for cooling and maintenance.
  • Compact Design: Available in compact packages, allowing for easy integration into space-constrained applications.

The K30N60 MOSFET from Infineon Technologies offers a robust and efficient solution for a wide range of high-voltage switching applications. Its low on-resistance, fast switching speed, and avalanche ruggedness make it a suitable choice for power supplies, motor control, and other demanding applications requiring high performance and reliability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess