EN
  • EN
  • DE

IRSM505-035PA

Part No IRSM505-035PA
Manufacturer Infineon Technologies
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER 500V 23SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube
Output Configuration Half Bridge (3)
Applications AC Motors
Interface Logic
Load Type Inductive
Technology UMOS
Rds On 1.8Ohm
Current - Output / Channel 2.1A
Current - Peak Output 15A
Supply Voltage (V) 13.5V ~ 16.5V
Load Voltage (V) 400V (Maximum)
Temperature Range - Operating -40°C ~ 150°C
Features Bootstrap Circuit
Fault Protection UVLO
Mounting Style SMD
Manufacturer Package 32-PowerSMD Module, 23 Leads
Supplier Device Package 23-SOP
Manufacturer Pack Quantity 240
MSL Level 3 (168 Hours)
Win Source Part Number 758850-IRSM505-035PA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRSM505-035PA CAD Model

Description

The Infineon Technologies 758850-IRSM505-035PA is an integrated circuit designed for use in AC motors.

  • Output configuration: Half-bridge (3 channels)
  • Interface: UMOS technology
  • Current output per channel: 2.1A
  • Fault protection: UVLO
  • Peak output current: 15A
  • Package: 23-SOP
  • Popularity: Low
  • Supply and demand status: Limited
  • Manufacturer pack quantity: 240
  • MSL level: 3 (168 hours)
  • Supply voltage range: 13.5V to 16.5V
  • Load voltage (maximum): 400V
  • Rds On: 1.8Ohm

You May Also Be Interested in

ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 10A 8VSON
Lowest to $1.1980
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
Lowest to $0.4692
Texas Instruments
IC HALF BRIDGE DRIVER 8A 36HSSOP
Lowest to $458.9553
Microchip Technology
IC HALF BRIDGE DRIVER 28SO
Lowest to $2.9429
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $1.2355

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0274 $60.1096
10+ $12.3302 $123.3020
15+ $11.9449 $179.1735
20+ $11.5596 $231.1920
26+ $11.1743 $290.5318
35+ $10.0182 $350.6370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess