EN
  • EN
  • DE

SN74AHCT125QPWRQ1

Part No SN74AHCT125QPWRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE BUS BUFFER GATE WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number 74AHCT125
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253590-SN74AHCT125QPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHCT125QPWRQ1 CAD Model

Description

Overview of SN74AHCT125QPWRQ1

The SN74AHCT125QPWRQ1 is a quad bus buffer gate integrated circuit from Texas Instruments, designed with advanced silicon technology to ensure high performance in a variety of automotive and industrial applications. This device features four independent line drivers with 3-state outputs, making it ideal for driving bus lines or buffer memory address registers.

Key Features

  • Operational Range: The device operates over a wide voltage range from 4.5V to 5.5V, making it suitable for interfacing with 5V systems.
  • Drive Capability: Each buffer provides high-drive outputs capable of sinking up to 8 mA and sourcing up to 8 mA, delivering reliable performance for connected devices.
  • 3-State Outputs: The outputs can be put in a high-impedance state, allowing for bus line control in multiplexed bus applications.
  • High On-Off Output Voltage Ratio: The device features a high degree of noise immunity and minimal propagation delay, ensuring signal integrity.
  • Low Crosstalk: The buffer's design minimizes crosstalk between channels, which is crucial for maintaining signal fidelity.
  • Automotive Qualification: It is qualified for use in automotive applications, complying with the stringent requirements of the automotive industry.

Applications

The SN74AHCT125QPWRQ1 is versatile and can be employed in a broad range of applications. It is particularly well-suited for automotive systems where signal integrity and robust performance are essential. Additionally, it can be used in industrial automation, where reliable data transmission is critical, as well as in consumer electronics that require interfacing with 5V logic levels.

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the "QPWR" in its part number, which is ideal for space-constrained applications. Texas Instruments ensures that the SN74AHCT125QPWRQ1 meets high-quality standards, with rigorous testing for durability and performance in harsh environments.

Overall, the SN74AHCT125QPWRQ1 from Texas Instruments represents a reliable and efficient solution for system designers looking for a high-performance quad bus buffer gate with automotive qualification.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9145 $50.2975
135+ $0.7504 $101.3040
210+ $0.7270 $152.6700
285+ $0.7035 $200.4975
370+ $0.6801 $251.6370
495+ $0.6097 $301.8015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess