EN
  • EN
  • DE

IRIS4009K

Part No IRIS4009K
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-262
Rise Time 120 ns
RoHS Non-Compliant
Win Source Part Number 1065615-IRIS4009K
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRIS4009K CAD Model

Description

The IRIS4009K is an integrated resonant controller IC from Infineon Technologies, designed for use in resonant half-bridge topologies. It offers a comprehensive feature set for efficient and reliable power conversion. It's often used in applications demanding high efficiency and compact designs.

Applications:

  • LCD and LED TVs
  • Desktop PC power supplies
  • Notebook adapters
  • Server and telecom power supplies
  • Lighting applications

Features:

  • Integrated resonant controller
  • Adaptive dead-time control
  • Frequency modulation for light-load efficiency
  • Over-current protection (OCP)
  • Over-voltage protection (OVP)
  • Over-temperature protection (OTP)
  • Brown-out protection
  • Soft-start functionality

Benefits:

  • High efficiency across a wide load range
  • Reduced component count and board space
  • Improved system reliability due to integrated protection features
  • Simplified design process
  • Compliance with energy efficiency standards

Additional Details:

The IRIS4009K operates in a wide input voltage range. It utilizes frequency modulation to optimize efficiency at light loads. The adaptive dead-time control minimizes losses associated with the body diode conduction. It is available in a DSO-12 package. Detailed specifications include the operating frequency range, which is typically between 50 kHz and 500 kHz, and the supply voltage range. The IC also includes a high-voltage start-up circuit. The integrated protection features prevent damage to the system under fault conditions, such as over-current, over-voltage, and over-temperature. The soft-start function limits inrush current during start-up, improving system reliability. The brown-out protection prevents operation under low input voltage conditions. This controller is designed to meet stringent energy efficiency requirements and is suitable for a variety of power supply applications.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess