EN
  • EN
  • DE

IRG7SC28UPBF

Part No IRG7SC28UPBF
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Description Trans IGBT Chip N-CH 600V 60A 3-Pin(2+Tab) D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996982-IRG7SC28UPBF
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRG7SC28UPBF CAD Model

Description

The IRG7SC28UPBF is an insulated-gate bipolar transistor (IGBT) from Infineon Technologies. IGBTs are semiconductor devices used as electronic switches in high-power applications. They combine the high input impedance of MOSFETs with the high current-carrying capability of bipolar junction transistors (BJTs), making them efficient for controlling large amounts of power.

Applications:

  • Uninterruptible power supplies (UPS)
  • Welding machines
  • Induction heating systems
  • Solar inverters
  • Motor drives

Features:

  • Trench Fieldstop technology: Offers low VCE(sat) and high ruggedness.
  • Positive temperature coefficient for easy paralleling.
  • Fast switching speed: Enables high-frequency operation.
  • Low gate charge (Qg): Reduces switching losses.
  • Lead-free package: Compliant with environmental regulations.

Benefits:

  • High efficiency: Minimizes energy loss in switching applications.
  • Improved system reliability: Robust design withstands harsh operating conditions.
  • Simplified thermal management: Low VCE(sat) reduces heat dissipation.
  • Reduced system cost: High performance enables smaller and less expensive components.
  • Environmentally friendly: Lead-free construction.

Additional Details:

The IRG7SC28UPBF has a voltage rating (VCE) typically around 600V and a continuous collector current (IC) rating that varies depending on the specific operating conditions, but is generally around 28A. The 'UPBF' suffix indicates that the device is lead-free and compliant with RoHS standards. The Trench Fieldstop technology significantly improves the device's switching performance and reduces conduction losses. Refer to the Infineon datasheet for the IRG7SC28UPBF for detailed specifications, including switching times, thermal resistance, and safe operating area (SOA). Gate threshold voltage is another key parameter. Proper gate drive circuitry is crucial for optimizing the performance and reliability of this IGBT.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess