EN
  • EN
  • DE

IRG4BC20SDPBF

Part No IRG4BC20SDPBF
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 600V 19A 60W TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 19A
Pulsed Collector Current 38A
Collector-emitter saturation voltage(Max) 1.6V @ 15V, 10A
Maximum Power Dissipation 60W
Total Switching Energy(Ets) 320μJ (on), 2.58mJ (off)
Input Type Standard
Gate Charge 27nC
Turn-on and Turn-off delay time 62ns/690ns
Testing Conditions 480V, 10A, 50 Ohm, 15V
Reverse Recovery Time (trr) 37ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 205422-IRG4BC20SDPBF
Family Name IRG4BC20SD
Introduction Date January 13, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRG4BC20SDPBF CAD Model

Description

The Infineon Technologies 205422-IRG4BC20SDPBF is a through hole mounted IGBT transistor, which is a member of the IRG4BC20SD family of products.

  • Mounting Type: Through Hole
  • Product Status: Obsolete
  • Maximum Collector-Emitter Breakdown Voltage: 600V
  • Maximum Current Collector: 19A
  • Reverse Recovery Time: 37ns
  • Gate Charge: 27nC
  • Total Switching Energy (on): 320μJ
  • Total Switching Energy (off): 2.58mJ
  • Package: TO-220AB
  • Temperature Range: -55°C to 150°C (TJ)
  • Maximum Power Dissipation: 60W
  • Pulsed Collector Current: 38A
  • Collector-Emitter Saturation Voltage (Max): 1.6V @ 15V, 10A
  • Turn-On Delay Time: 62ns
  • Turn-Off Delay Time: 690ns
  • Popularity: High

You May Also Be Interested in

Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2763 $63.8150
115+ $1.0476 $120.4740
175+ $1.0152 $177.6600
240+ $0.9818 $235.6320
305+ $0.9494 $289.5670
410+ $0.8512 $348.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,240 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess